Qorvo Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports QM57508

Description
The QM57508 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 3 Antenna and 2 Coupled Output Ports. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability. The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid band section has 5 TRX ports and the high band section has 4 TRX ports. Each switch has a corresponding antenna output (LB_MB_HB). There is also a 3P2T switch, which supplies any antenna port to either coupled port. (CPL_1 / CPL_2) A MIPI RFFE controller operates all functions including selection of PA Band / Mode / Bias and Switch Configurations.
Request a Quote Datasheet
Description
The QM57508 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 3 Antenna and 2 Coupled Output Ports. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability. The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid band section has 5 TRX ports and the high band section has 4 TRX ports. Each switch has a corresponding antenna output (LB_MB_HB). There is also a 3P2T switch, which supplies any antenna port to either coupled port. (CPL_1 / CPL_2) A MIPI RFFE controller operates all functions including selection of PA Band / Mode / Bias and Switch Configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Greensboro, NC, United States
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports
QM57508
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports QM57508
The QM57508 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 3 Antenna and 2 Coupled Output Ports. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability. The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid band section has 5 TRX ports and the high band section has 4 TRX ports. Each switch has a corresponding antenna output (LB_MB_HB). There is also a 3P2T switch, which supplies any antenna port to either coupled port. (CPL_1 / CPL_2) A MIPI RFFE controller operates all functions including selection of PA Band / Mode / Bias and Switch Configurations.

The QM57508 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 3 Antenna and 2 Coupled Output Ports. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB 2G portion also supports Band 34 / 39 TD-SCDMA and TDD LTE capability.

The 16 Tx / Rx switch ports provides Low Insertion Loss / High Isolation paths to support 2G GSM/EDGE, 3G UMTS and 4G LTE Bands. The low band section has 7 TRX ports, the mid band section has 5 TRX ports and the high band section has 4 TRX ports. Each switch has a corresponding antenna output (LB_MB_HB). There is also a 3P2T switch, which supplies any antenna port to either coupled port. (CPL_1 / CPL_2) A MIPI RFFE controller operates all functions including selection of PA Band / Mode / Bias and Switch Configurations.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM57508
Product Name Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details