Qorvo Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver QM33110W

Description
Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm for ranging and +/- 5 degrees for angular measurement. The QM33110W transceiver is interoperable with the Apple U1 & U2 chip. The QM33110W is FiRa™ compatible and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for low-power battery-operated operation, the QM33110W is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.
Request a Quote Datasheet
Description
Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm for ranging and +/- 5 degrees for angular measurement. The QM33110W transceiver is interoperable with the Apple U1 & U2 chip. The QM33110W is FiRa™ compatible and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for low-power battery-operated operation, the QM33110W is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Greensboro, NC, United States
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver
QM33110W
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver QM33110W
Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm for ranging and +/- 5 degrees for angular measurement. The QM33110W transceiver is interoperable with the Apple U1 & U2 chip. The QM33110W is FiRa™ compatible and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for low-power battery-operated operation, the QM33110W is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.

Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm for ranging and +/- 5 degrees for angular measurement. The QM33110W transceiver is interoperable with the Apple U1 & U2 chip. The QM33110W is FiRa™ compatible and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for low-power battery-operated operation, the QM33110W is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM33110W
Product Name Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
Multi-Standard Smart Home Communications Controller - QPG6105 - Qorvo
Specs
Features RoHS
Package Type Surface Mount; QFN, 32-pin
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details