Qorvo 2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module QPF4209

Description
The Qorvo QPF4209 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4209 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet
Description
The Qorvo QPF4209 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4209 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module - QPF4209 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module
QPF4209
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module QPF4209
The Qorvo QPF4209 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4209 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo QPF4209 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain.

A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback.

The QPF4209 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4209
Product Name 2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM45639 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi Front End Module - QPF4506B - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4659 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details