Qorvo 6.5 & 8.0 GHz Ultra-Wideband (UWB) Module with BLE SoC and Motion Sensor, FiRa™ Certified DWM3001C

Description
Qorvo's DWM3001C is a fully integrated UWB module based on the Qorvo DW3110 IC. Integration of the DW3110 IC, nRF52833 BLE SoC, planar UWB antenna, accelerometer, power management and crystal simplifies the design cycle. The RF design is fully validated, tested and calibrated. Low power consumption allows powering from batteries for long periods, providing cost-effective implementation of UWB solutions. The DWM3001C can be used in two-way ranging and TDoA applications. The DWM3001C module is interoperable with the Apple U1 & U2 chip. The DWM3001C is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices.
Request a Quote Datasheet
Description
Qorvo's DWM3001C is a fully integrated UWB module based on the Qorvo DW3110 IC. Integration of the DW3110 IC, nRF52833 BLE SoC, planar UWB antenna, accelerometer, power management and crystal simplifies the design cycle. The RF design is fully validated, tested and calibrated. Low power consumption allows powering from batteries for long periods, providing cost-effective implementation of UWB solutions. The DWM3001C can be used in two-way ranging and TDoA applications. The DWM3001C module is interoperable with the Apple U1 & U2 chip. The DWM3001C is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 & 8.0 GHz Ultra-Wideband (UWB) Module with BLE SoC and Motion Sensor, FiRa™ Certified - DWM3001C - Qorvo
Greensboro, NC, United States
6.5 & 8.0 GHz Ultra-Wideband (UWB) Module with BLE SoC and Motion Sensor, FiRa™ Certified
DWM3001C
6.5 & 8.0 GHz Ultra-Wideband (UWB) Module with BLE SoC and Motion Sensor, FiRa™ Certified DWM3001C
Qorvo's DWM3001C is a fully integrated UWB module based on the Qorvo DW3110 IC. Integration of the DW3110 IC, nRF52833 BLE SoC, planar UWB antenna, accelerometer, power management and crystal simplifies the design cycle. The RF design is fully validated, tested and calibrated. Low power consumption allows powering from batteries for long periods, providing cost-effective implementation of UWB solutions. The DWM3001C can be used in two-way ranging and TDoA applications. The DWM3001C module is interoperable with the Apple U1 & U2 chip. The DWM3001C is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices.

Qorvo's DWM3001C is a fully integrated UWB module based on the Qorvo DW3110 IC. Integration of the DW3110 IC, nRF52833 BLE SoC, planar UWB antenna, accelerometer, power management and crystal simplifies the design cycle. The RF design is fully validated, tested and calibrated. Low power consumption allows powering from batteries for long periods, providing cost-effective implementation of UWB solutions.

The DWM3001C can be used in two-way ranging and TDoA applications.

The DWM3001C module is interoperable with the Apple U1 & U2 chip.

The DWM3001C is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number DWM3001C
Product Name 6.5 & 8.0 GHz Ultra-Wideband (UWB) Module with BLE SoC and Motion Sensor, FiRa™ Certified
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details