Qorvo 5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch QPC7512

Description
The QPC7512 is a single-pole double-throw (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the QPC751212 makes it ideal for use in CATV and SATV applications.
Request a Quote Datasheet
Description
The QPC7512 is a single-pole double-throw (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the QPC751212 makes it ideal for use in CATV and SATV applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Greensboro, NC, United States
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch
QPC7512
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch QPC7512
The QPC7512 is a single-pole double-throw (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the QPC751212 makes it ideal for use in CATV and SATV applications.

The QPC7512 is a single-pole double-throw (SPDT) switch designed for applications requiring very low insertion loss and high power handling capability. The excellent linearity performance of the QPC751212 makes it ideal for use in CATV and SATV applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC7512
Product Name 5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch - TGS2353-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch - QPC1006 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 0.0 volts
View Details