Qorvo 4 - 20 GHz VPIN SPDT Switch TGS2302

Description
Qorvo's TGS2302 is a 4 to 20 GHz single pole double throw (SPDT) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 0.9 dB insertion loss, 12 dB return loss and 35 dB isolation. The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems. The TGS2302 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGS2302 is a 4 to 20 GHz single pole double throw (SPDT) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 0.9 dB insertion loss, 12 dB return loss and 35 dB isolation. The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems. The TGS2302 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Greensboro, NC, United States
4 - 20 GHz VPIN SPDT Switch
TGS2302
4 - 20 GHz VPIN SPDT Switch TGS2302
Qorvo's TGS2302 is a 4 to 20 GHz single pole double throw (SPDT) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 0.9 dB insertion loss, 12 dB return loss and 35 dB isolation. The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems. The TGS2302 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.

Qorvo's TGS2302 is a 4 to 20 GHz single pole double throw (SPDT) switch. This part is designed using Qorvo's proven standard VPIN production process. The part provides a nominal 0.9 dB insertion loss, 12 dB return loss and 35 dB isolation.

The part is ideally suited for electronic warfare (EW) receivers, radar and communication systems.

The TGS2302 integrates DC blocking capacitors on all ports and includes decoupled DC bias pads to reduce the number of off-chip components. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number TGS2302
Product Name 4 - 20 GHz VPIN SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details