Qorvo 0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch TGS2353-2

Description
Qorvo's TGS2353-2 is a single-pole, double-throw (SPDT) switch. It operates from 0.5 to 18 GHz and is designed using Qorvo's 0.25um GaN on SiC production process. The device typically provides up to 10 W input power handling at control voltages of 0 / -40 V. This switch maintains low insertion loss of less than 1.5 dB and high isolation of -30 dB typical. The TGS2353-2 is ideally suited for high power switching applications. The part is lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
Qorvo's TGS2353-2 is a single-pole, double-throw (SPDT) switch. It operates from 0.5 to 18 GHz and is designed using Qorvo's 0.25um GaN on SiC production process. The device typically provides up to 10 W input power handling at control voltages of 0 / -40 V. This switch maintains low insertion loss of less than 1.5 dB and high isolation of -30 dB typical. The TGS2353-2 is ideally suited for high power switching applications. The part is lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch - TGS2353-2 - Qorvo
Greensboro, NC, United States
0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch
TGS2353-2
0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch TGS2353-2
Qorvo's TGS2353-2 is a single-pole, double-throw (SPDT) switch. It operates from 0.5 to 18 GHz and is designed using Qorvo's 0.25um GaN on SiC production process. The device typically provides up to 10 W input power handling at control voltages of 0 / -40 V. This switch maintains low insertion loss of less than 1.5 dB and high isolation of -30 dB typical. The TGS2353-2 is ideally suited for high power switching applications. The part is lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.

Qorvo's TGS2353-2 is a single-pole, double-throw (SPDT) switch. It operates from 0.5 to 18 GHz and is designed using Qorvo's 0.25um GaN on SiC production process. The device typically provides up to 10 W input power handling at control voltages of 0 / -40 V. This switch maintains low insertion loss of less than 1.5 dB and high isolation of -30 dB typical.

The TGS2353-2 is ideally suited for high power switching applications.

The part is lead-free and RoHS compliant.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number TGS2353-2
Product Name 0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch - QPC1006 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 0.0 volts
View Details
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details