Qorvo 50 - 3700 MHz Differential SPDT or Dual SPDT Switch RFSW6222

Description
Qorvo's RFSW6222 is a dual single-pole double-throw (SPDT) switch designed for general purpose switching applications. The low insertion loss along with excellent linearity performance makes the RFSW6222 ideal for filter or amplifier bypass switching to 3700MHz. The RF ports can be directly connected in 50 ohm systems. And control logic is compatible with 1.3V and 2.7V systems. The supply voltage is intended for connection to 2.8V systems but the device is operable from 2.4V to 3.5V. The standard 12-pin QFN package and compact 2.0mm x 2.0mm size a compact, easy-to-use, switch component for quick integration into multi-mode, multi-band systems.
Request a Quote Datasheet
Description
Qorvo's RFSW6222 is a dual single-pole double-throw (SPDT) switch designed for general purpose switching applications. The low insertion loss along with excellent linearity performance makes the RFSW6222 ideal for filter or amplifier bypass switching to 3700MHz. The RF ports can be directly connected in 50 ohm systems. And control logic is compatible with 1.3V and 2.7V systems. The supply voltage is intended for connection to 2.8V systems but the device is operable from 2.4V to 3.5V. The standard 12-pin QFN package and compact 2.0mm x 2.0mm size a compact, easy-to-use, switch component for quick integration into multi-mode, multi-band systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Greensboro, NC, United States
50 - 3700 MHz Differential SPDT or Dual SPDT Switch
RFSW6222
50 - 3700 MHz Differential SPDT or Dual SPDT Switch RFSW6222
Qorvo's RFSW6222 is a dual single-pole double-throw (SPDT) switch designed for general purpose switching applications. The low insertion loss along with excellent linearity performance makes the RFSW6222 ideal for filter or amplifier bypass switching to 3700MHz. The RF ports can be directly connected in 50 ohm systems. And control logic is compatible with 1.3V and 2.7V systems. The supply voltage is intended for connection to 2.8V systems but the device is operable from 2.4V to 3.5V. The standard 12-pin QFN package and compact 2.0mm x 2.0mm size a compact, easy-to-use, switch component for quick integration into multi-mode, multi-band systems.

Qorvo's RFSW6222 is a dual single-pole double-throw (SPDT) switch designed for general purpose switching applications. The low insertion loss along with excellent linearity performance makes the RFSW6222 ideal for filter or amplifier bypass switching to 3700MHz. The RF ports can be directly connected in 50 ohm systems. And control logic is compatible with 1.3V and 2.7V systems. The supply voltage is intended for connection to 2.8V systems but the device is operable from 2.4V to 3.5V. The standard 12-pin QFN package and compact 2.0mm x 2.0mm size a compact, easy-to-use, switch component for quick integration into multi-mode, multi-band systems.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RFSW6222
Product Name 50 - 3700 MHz Differential SPDT or Dual SPDT Switch
Switch Type DPDT
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details
698 - 3800 MHz SPDT Switch for Diversity Applications - QM12002 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.4 to 5.5 volts
View Details
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details