Qorvo 0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch QPC1006

Description
Qorvo's QPC1006 is a Single-Pole, Triple–Throw (SP3T) switch fabricated on Qorvo's QGaN25 0.25um GaN on SiC production process. Operating from 0.15 to 2.8 GHz, the QPC1006 typically supports 50 W input power handling at control voltages of 0/-40 V for both CW and pulsed RF operations. This switch maintains low insertion loss less than 1.0 dB and greater than 30 dB isolation, making it ideal for high power switching applications across both defense and commercial platforms. QPC1006 is offered in a 4 x 4 mm plastic overmolded QFN package. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's QPC1006 is a Single-Pole, Triple–Throw (SP3T) switch fabricated on Qorvo's QGaN25 0.25um GaN on SiC production process. Operating from 0.15 to 2.8 GHz, the QPC1006 typically supports 50 W input power handling at control voltages of 0/-40 V for both CW and pulsed RF operations. This switch maintains low insertion loss less than 1.0 dB and greater than 30 dB isolation, making it ideal for high power switching applications across both defense and commercial platforms. QPC1006 is offered in a 4 x 4 mm plastic overmolded QFN package. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch - QPC1006 - Qorvo
Greensboro, NC, United States
0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch
QPC1006
0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch QPC1006
Qorvo's QPC1006 is a Single-Pole, Triple–Throw (SP3T) switch fabricated on Qorvo's QGaN25 0.25um GaN on SiC production process. Operating from 0.15 to 2.8 GHz, the QPC1006 typically supports 50 W input power handling at control voltages of 0/-40 V for both CW and pulsed RF operations. This switch maintains low insertion loss less than 1.0 dB and greater than 30 dB isolation, making it ideal for high power switching applications across both defense and commercial platforms. QPC1006 is offered in a 4 x 4 mm plastic overmolded QFN package. Lead-free and RoHS compliant. Evaluation Boards are available upon request.

Qorvo's QPC1006 is a Single-Pole, Triple–Throw (SP3T) switch fabricated on Qorvo's QGaN25 0.25um GaN on SiC production process.

Operating from 0.15 to 2.8 GHz, the QPC1006 typically supports 50 W input power handling at control voltages of 0/-40 V for both CW and pulsed RF operations. This switch maintains low insertion loss less than 1.0 dB and greater than 30 dB isolation, making it ideal for high power switching applications across both defense and commercial platforms.

QPC1006 is offered in a 4 x 4 mm plastic overmolded QFN package.

Lead-free and RoHS compliant.

Evaluation Boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC1006
Product Name 0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
27 - 46 GHz Ka Band High Power SPDT Switch - TGS4302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -5 to 5 volts
View Details
5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details