Qorvo 0.4 - 1.0 GHz Dual Channel Rx Digital Variable Gain Amplifier QPB9350

Description
The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo's high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps. The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.
Request a Quote Datasheet
Description
The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo's high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps. The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 - 1.0 GHz Dual Channel Rx Digital Variable Gain Amplifier - QPB9350 - Qorvo
Greensboro, NC, United States
0.4 - 1.0 GHz Dual Channel Rx Digital Variable Gain Amplifier
QPB9350
0.4 - 1.0 GHz Dual Channel Rx Digital Variable Gain Amplifier QPB9350
The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo's high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps. The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.

The QPB9350 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo's high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps.

The QPB9350 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB9350
Product Name 0.4 - 1.0 GHz Dual Channel Rx Digital Variable Gain Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 0.4000 to 1 MHz
Output Power 21.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2 - 6 GHz (C Band) Ultra Low Noise Amplifier - CMD283C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-QPA2612-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - 2312-QPL9065TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, LTE, TDD
Frequency Range 450 to 3800 MHz
View Details
RF Amplifiers - 2312-CMD170P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
View Details