Qorvo RF Amplifiers QPA2612

Description
8-12 GHZ 12W PA OVM PKG
Request a Quote Datasheet
Description
8-12 GHZ 12W PA OVM PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2612-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2612-ND
RF Amplifiers 2312-QPA2612-ND
8-12 GHZ 12W PA OVM PKG

8-12 GHZ 12W PA OVM PKG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2612-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
Minimum Gain 34.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2597L-R - 028219-SE2597L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers
RF Amplifiers - 2312-QPL8833SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details