Qorvo RF Amplifiers QPL9065TR13

Description
0.45-3.8 GHZ 2-STAGE BYPASS LNA
Request a Quote Datasheet
Description
0.45-3.8 GHZ 2-STAGE BYPASS LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL9065TR13TR-ND - DigiKey
Thief River Falls, MN, United States
0.45-3.8 GHZ 2-STAGE BYPASS LNA

0.45-3.8 GHZ 2-STAGE BYPASS LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9065TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
0.45-3.8 GHZ 2-STAGE BYPASS LNA

0.45-3.8 GHZ 2-STAGE BYPASS LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9065TR13CT-ND - DigiKey
Thief River Falls, MN, United States
0.45-3.8 GHZ 2-STAGE BYPASS LNA

0.45-3.8 GHZ 2-STAGE BYPASS LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL9065TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, LTE, TDD
Frequency Range 450 to 3800 MHz
Minimum Gain 39.5 dB
Maximum Gain 39.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
1000 - 6000 MHz High Linearity Gain Block - QPA9127 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details