Qorvo 2 - 6 GHz (C Band) Ultra Low Noise Amplifier CMD283C3

Description
Qorvo's CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain with a corresponding noise figure of 0.6 dB at 4 GHz. The CMD283C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain with a corresponding noise figure of 0.6 dB at 4 GHz. The CMD283C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 6 GHz (C Band) Ultra Low Noise Amplifier - CMD283C3 - Qorvo
Greensboro, NC, United States
2 - 6 GHz (C Band) Ultra Low Noise Amplifier
CMD283C3
2 - 6 GHz (C Band) Ultra Low Noise Amplifier CMD283C3
Qorvo's CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain with a corresponding noise figure of 0.6 dB at 4 GHz. The CMD283C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain with a corresponding noise figure of 0.6 dB at 4 GHz. The CMD283C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
RF Amplifiers - 2312-CMD283C3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD283C3DKR-ND
RF Amplifiers 2312-CMD283C3DKR-ND
2 - 6 GHZ ULTRA LOW NOISE AMPLIF

2 - 6 GHZ ULTRA LOW NOISE AMPLIF

Buy Now Datasheet
RF Amplifiers - 2312-CMD283C3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD283C3TR-ND
RF Amplifiers 2312-CMD283C3TR-ND
2 - 6 GHZ ULTRA LOW NOISE AMPLIF

2 - 6 GHZ ULTRA LOW NOISE AMPLIF

Buy Now Datasheet
RF Amplifiers - 2312-CMD283C3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD283C3CT-ND
RF Amplifiers 2312-CMD283C3CT-ND
2 - 6 GHZ ULTRA LOW NOISE AMPLIF

2 - 6 GHZ ULTRA LOW NOISE AMPLIF

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMD283C3 2312-CMD283C3DKR-ND
Product Name 2 - 6 GHz (C Band) Ultra Low Noise Amplifier RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems; SATCOM General Purpose
RoHS Compliant RoHS
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 27 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel Switch LNA Module - QPB9319 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-D10040300GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA2640T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
Gain Block - 1066650 - Richardson RFPD
Specs
Frequency Range 60 to 3000 MHz
Maximum Gain 14 dB
Output Power 18 dBm
View Details