Qorvo RF Amplifiers CMD170P4

Description
7.5 - 9 GHZ 1W POWER AMPLIFIER
Request a Quote Datasheet
Description
7.5 - 9 GHZ 1W POWER AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD170P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD170P4DKR-ND
RF Amplifiers 2312-CMD170P4DKR-ND
7.5 - 9 GHZ 1W POWER AMPLIFIER

7.5 - 9 GHZ 1W POWER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD170P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD170P4CT-ND
RF Amplifiers 2312-CMD170P4CT-ND
7.5 - 9 GHZ 1W POWER AMPLIFIER

7.5 - 9 GHZ 1W POWER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD170P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD170P4TR-ND
RF Amplifiers 2312-CMD170P4TR-ND
7.5 - 9 GHZ 1W POWER AMPLIFIER

7.5 - 9 GHZ 1W POWER AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD170P4DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 6000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-700-1100-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details