Qorvo 2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier CMD274P4

Description
Qorvo's CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier - CMD274P4 - Qorvo
Greensboro, NC, United States
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier
CMD274P4
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier CMD274P4
Qorvo's CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
RF Amplifiers - 2312-CMD274P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD274P4TR-ND
RF Amplifiers 2312-CMD274P4TR-ND
2 - 20 GHZ LOW PHASE NOISE AMPLI

2 - 20 GHZ LOW PHASE NOISE AMPLI

Buy Now Datasheet
RF Amplifiers - 2312-CMD274P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD274P4DKR-ND
RF Amplifiers 2312-CMD274P4DKR-ND
2 - 20 GHZ LOW PHASE NOISE AMPLI

2 - 20 GHZ LOW PHASE NOISE AMPLI

Buy Now Datasheet
RF Amplifiers - 2312-CMD274P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD274P4CT-ND
RF Amplifiers 2312-CMD274P4CT-ND
2 - 20 GHZ LOW PHASE NOISE AMPLI

2 - 20 GHZ LOW PHASE NOISE AMPLI

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMD274P4 2312-CMD274P4TR-ND
Product Name 2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems; SATCOM General Purpose
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz 2000 to 20000 MHz
Minimum Gain 17 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-R2005300L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
View Details
RF Amplifiers - 2312-QPL1811SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - RF2336TR7 - 983368-RF2336TR7 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 16.5 dB
View Details
RF Amplifiers - 2312-QPA3320-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details