Qorvo RF Amplifiers CMD201P5

Description
DC - 20 GHZ BROADBAND POWER AMPL
Request a Quote Datasheet
Description
DC - 20 GHZ BROADBAND POWER AMPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD201P5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD201P5-ND
RF Amplifiers 2312-CMD201P5-ND
DC - 20 GHZ BROADBAND POWER AMPL

DC - 20 GHZ BROADBAND POWER AMPL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD201P5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - 2312-QPA1022TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-10M1G01W0+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1000 MHz
View Details