Qorvo RF Amplifiers QPB3238N

Description
32-38 GHZ 130W SPATIUM + INTEGRA
Request a Quote Datasheet
Description
32-38 GHZ 130W SPATIUM + INTEGRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB3238N-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB3238N-ND
RF Amplifiers 2312-QPB3238N-ND
32-38 GHZ 130W SPATIUM + INTEGRA

32-38 GHZ 130W SPATIUM + INTEGRA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB3238N-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 32000 to 38000 MHz
Minimum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details