Qorvo RF Amplifiers QPA4428SR

Description
45-1218MHZ 28DB PUSH-PULL CATV A
Request a Quote Datasheet
Description
45-1218MHZ 28DB PUSH-PULL CATV A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA4428SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA4428SRTR-ND
RF Amplifiers 2312-QPA4428SRTR-ND
45-1218MHZ 28DB PUSH-PULL CATV A

45-1218MHZ 28DB PUSH-PULL CATV A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA4428SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
Minimum Gain 29.7 dB
Maximum Gain 29.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB3238-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 32000 to 38000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Low Noise Amplifiers - NLA-12000-40000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details