Qorvo 600 - 6000 MHz General Purpose DPDT Transfer Switch QM11022

Description
The QM11022 is a dual-pole double-throw transfer switch designed for general purpose switching applications where RF port transfer (port swapping) control is needed. The low insertion loss along with excellent linearity performance makes the QM11022 ideal for multi-mode GSM, EDGE, UMTS, and LTE handset applications. The RF ports can be directly connected in 50 Ù systems and control logic is compatible with 1.3 V to 2.7 V systems. The supply voltage is intended for connection to 2.8 V systems but the device is operable from 2.4 V to 5.5 V. The compact 1.1 mm x 1.5 mm size offers mobile handset designers an easy-to-use switch component for quick integration into multimode, multi-band systems.
Request a Quote Datasheet
Description
The QM11022 is a dual-pole double-throw transfer switch designed for general purpose switching applications where RF port transfer (port swapping) control is needed. The low insertion loss along with excellent linearity performance makes the QM11022 ideal for multi-mode GSM, EDGE, UMTS, and LTE handset applications. The RF ports can be directly connected in 50 Ù systems and control logic is compatible with 1.3 V to 2.7 V systems. The supply voltage is intended for connection to 2.8 V systems but the device is operable from 2.4 V to 5.5 V. The compact 1.1 mm x 1.5 mm size offers mobile handset designers an easy-to-use switch component for quick integration into multimode, multi-band systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 - 6000 MHz General Purpose DPDT Transfer Switch - QM11022 - Qorvo
Greensboro, NC, United States
600 - 6000 MHz General Purpose DPDT Transfer Switch
QM11022
600 - 6000 MHz General Purpose DPDT Transfer Switch QM11022
The QM11022 is a dual-pole double-throw transfer switch designed for general purpose switching applications where RF port transfer (port swapping) control is needed. The low insertion loss along with excellent linearity performance makes the QM11022 ideal for multi-mode GSM, EDGE, UMTS, and LTE handset applications. The RF ports can be directly connected in 50 Ù systems and control logic is compatible with 1.3 V to 2.7 V systems. The supply voltage is intended for connection to 2.8 V systems but the device is operable from 2.4 V to 5.5 V. The compact 1.1 mm x 1.5 mm size offers mobile handset designers an easy-to-use switch component for quick integration into multimode, multi-band systems.

The QM11022 is a dual-pole double-throw transfer switch designed for general purpose switching applications where RF port transfer (port swapping) control is needed. The low insertion loss along with excellent linearity performance makes the QM11022 ideal for multi-mode GSM, EDGE, UMTS, and LTE handset applications. The RF ports can be directly connected in 50 Ù systems and control logic is compatible with 1.3 V to 2.7 V systems. The supply voltage is intended for connection to 2.8 V systems but the device is operable from 2.4 V to 5.5 V. The compact 1.1 mm x 1.5 mm size offers mobile handset designers an easy-to-use switch component for quick integration into multimode, multi-band systems.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QM11022
Product Name 600 - 6000 MHz General Purpose DPDT Transfer Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SP3T Switch - TQP4M0011 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 3.3 volts
View Details
4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch - QPC1005 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Package Type QFN
View Details
Dual-Channel Switch LNA Module - QPB9348 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 100 mA
View Details