Qorvo's QPC1005 is a Single-Pole, Double–Throw (SPDT) switch fabricated on Qorvo's QGaN25 0.25um GaN on SiC production process.
Operating from 0.15 to 2.8 GHz, the QPC1005 typically supports 50 W input power handling at control voltages of 0/-40 V for both CW and pulsed RF operations. This switch maintains low insertion loss less than 0.7 dB and greater than 30 dB isolation, making it ideal for high power switching applications across both defense and commercial platforms.
QPC1005 is offered in a 4 x 4 mm plastic overmolded QFN package.
Lead-free and RoHS compliant.
Evaluation Boards are available upon request.
| Qorvo | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | QPC1005 |
| Product Name | 0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch |
| Standards and Certifications | RoHS |