Qorvo Dual-Channel Switch LNA Module QPB9348

Description
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module. The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR. The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures.
Request a Quote Datasheet
Description
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module. The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR. The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Channel Switch LNA Module - QPB9348 - Qorvo
Greensboro, NC, United States
Dual-Channel Switch LNA Module
QPB9348
Dual-Channel Switch LNA Module QPB9348
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module. The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR. The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures.

The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module.

The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR.

The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications
configured for TDD-based MIMO architectures.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPB9348
Product Name Dual-Channel Switch LNA Module
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9329 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 120 mA
View Details
8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Package Type QFN
View Details
698 - 6000 MHz High Power RFFE GSM SP4T Switch - QM12114 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 1.65 to 1.95 volts
View Details