Qorvo 8-12 GHz (X Band) GaN Low Noise Amplifier CMD278C4

Description
Qorvo's CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts.
Request a Quote Datasheet
Description
Qorvo's CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-12 GHz (X Band) GaN Low Noise Amplifier - CMD278C4 - Qorvo
Greensboro, NC, United States
8-12 GHz (X Band) GaN Low Noise Amplifier
CMD278C4
8-12 GHz (X Band) GaN Low Noise Amplifier CMD278C4
Qorvo's CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts.

Qorvo's CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD278C4
Product Name 8-12 GHz (X Band) GaN Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB3321SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 210 MHz
View Details
RF Amplifiers - 2312-D10040250GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF & MW LNA - 1004385 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Maximum Gain 19 dB
View Details