Qorvo RF Amplifiers CMD320C3

Description
10.7-12.7GHZ ULTRA LOW NF LNA
Request a Quote Datasheet
Description
10.7-12.7GHZ ULTRA LOW NF LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD320C3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD320C3TR-ND
RF Amplifiers 2312-CMD320C3TR-ND
10.7-12.7GHZ ULTRA LOW NF LNA

10.7-12.7GHZ ULTRA LOW NF LNA

Buy Now Datasheet
RF Amplifiers - 2312-CMD320C3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD320C3DKR-ND
RF Amplifiers 2312-CMD320C3DKR-ND
10.7-12.7GHZ ULTRA LOW NF LNA

10.7-12.7GHZ ULTRA LOW NF LNA

Buy Now Datasheet
RF Amplifiers - 2312-CMD320C3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD320C3CT-ND
RF Amplifiers 2312-CMD320C3CT-ND
10.7-12.7GHZ ULTRA LOW NF LNA

10.7-12.7GHZ ULTRA LOW NF LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD320C3TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10700 to 12700 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details