Qorvo RF Amplifiers QPB3238

Description
SPATIUM AMPLIFIER MODULE 32-38 G
Request a Quote Datasheet
Description
SPATIUM AMPLIFIER MODULE 32-38 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB3238-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB3238-ND
RF Amplifiers 2312-QPB3238-ND
SPATIUM AMPLIFIER MODULE 32-38 G

SPATIUM AMPLIFIER MODULE 32-38 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB3238-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 32000 to 38000 MHz
Minimum Gain 19.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details