Qorvo 4 - 8 GHz (C Band) Low Noise Amplifier CMD270P3

Description
Qorvo's CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD270P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD270P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 8 GHz (C Band) Low Noise Amplifier - CMD270P3 - Qorvo
Greensboro, NC, United States
4 - 8 GHz (C Band) Low Noise Amplifier
CMD270P3
4 - 8 GHz (C Band) Low Noise Amplifier CMD270P3
Qorvo's CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD270P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Qorvo's CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD270P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
RF Amplifiers - 2312-CMD270P3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD270P3TR-ND
RF Amplifiers 2312-CMD270P3TR-ND
4 - 8 GHZ LOW NOISE AMPLIFIER

4 - 8 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD270P3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD270P3CT-ND
RF Amplifiers 2312-CMD270P3CT-ND
4 - 8 GHZ LOW NOISE AMPLIFIER

4 - 8 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD270P3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD270P3DKR-ND
RF Amplifiers 2312-CMD270P3DKR-ND
4 - 8 GHZ LOW NOISE AMPLIFIER

4 - 8 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMD270P3 2312-CMD270P3TR-ND
Product Name 4 - 8 GHz (C Band) Low Noise Amplifier RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems; SATCOM General Purpose
RoHS Compliant RoHS
Frequency Range 4000 to 8000 MHz 4000 to 8000 MHz
Minimum Gain 16 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

1805 - 2400 MHz, 0.4 Watt Linear Amplifier - QPA9801 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1805 to 2400 MHz
Output Power 26.4 dBm
View Details
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier - NBB-312 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 12000 MHz
View Details
RF Amplifiers - 2312-QPA4003DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 26500 to 29500 MHz
View Details
DC - 4000 MHz Cascadable Gain Block - ECG008B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details