Qorvo RF Amplifier QPB9011TR13

Description
RF Amplifier 2.3-2.7 GHz 2W DVGA
Datasheet
Description
RF Amplifier 2.3-2.7 GHz 2W DVGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF Amplifier
QPB9011TR13
RF Amplifier QPB9011TR13
RF Amplifier 2.3-2.7 GHz 2W DVGA

RF Amplifier 2.3-2.7 GHz 2W DVGA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Amplifiers
Product Number QPB9011TR13
Product Name RF Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA0001-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details