Princeton Infrared Technologies, Inc. (PIRT) Extended SWIR Camera for Laser Beam Profiling BPCam

Description
The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane array (PIRT1280A2-12-T2SL- 2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers. Features 1280x1024 resolution Small 12 µm pitch Flexible temperature set point from 0°C to -30°C Snapshot exposure Integrate while read or Integrate then read modes >90 fps at 1280x1024 Selectable trigger modes 0.4-2.1 µm responsivity >20% QE for 1.9 µm 14-bit ADCs on FPA < 275e- read noise Integration times from 50 µs to >16 ms High Dynamic Range >1000:1 F- or C- lens mounts User selectable ROI
Datasheet
Description
The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane array (PIRT1280A2-12-T2SL- 2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers. Features 1280x1024 resolution Small 12 µm pitch Flexible temperature set point from 0°C to -30°C Snapshot exposure Integrate while read or Integrate then read modes >90 fps at 1280x1024 Selectable trigger modes 0.4-2.1 µm responsivity >20% QE for 1.9 µm 14-bit ADCs on FPA < 275e- read noise Integration times from 50 µs to >16 ms High Dynamic Range >1000:1 F- or C- lens mounts User selectable ROI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extended SWIR Camera for Laser Beam Profiling - BPCam - Princeton Infrared Technologies, Inc. (PIRT)
Monmouth Junction, NJ, United States
Extended SWIR Camera for Laser Beam Profiling
BPCam
Extended SWIR Camera for Laser Beam Profiling BPCam
The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane array (PIRT1280A2-12-T2SL- 2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers. Features 1280x1024 resolution Small 12 µm pitch Flexible temperature set point from 0°C to -30°C Snapshot exposure Integrate while read or Integrate then read modes >90 fps at 1280x1024 Selectable trigger modes 0.4-2.1 µm responsivity >20% QE for 1.9 µm 14-bit ADCs on FPA < 275e- read noise Integration times from 50 µs to >16 ms High Dynamic Range >1000:1 F- or C- lens mounts User selectable ROI

The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation.

This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm.

The advanced focal plane array (PIRT1280A2-12-T2SL-2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers.

Features

  • 1280x1024 resolution
  • Small 12 µm pitch
  • Flexible temperature set point from 0°C to -30°C
  • Snapshot exposure
  • Integrate while read or Integrate then read modes
  • >90 fps at 1280x1024
  • Selectable trigger modes
  • 0.4-2.1 µm responsivity
  • >20% QE for 1.9 µm
  • 14-bit ADCs on FPA
  • < 275e- read noise
  • Integration times from 50 µs to >16 ms
  • High Dynamic Range >1000:1
  • F- or C- lens mounts
  • User selectable ROI
Supplier's Site Datasheet

Technical Specifications

  Princeton Infrared Technologies, Inc. (PIRT)
Product Category Focal Plane Arrays
Product Number BPCam
Product Name Extended SWIR Camera for Laser Beam Profiling
Features Cooled
Maximum Frame Rate 9.00E-5 to 1.89E-4 MHz
Operating Temperature 0.0 to 30 C (32 to 86 F)
Spectral Range Near Infrared; Other; 0.4 to 2.1 µm
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay And Integration Sensor - CCD8091 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 6
View Details
Scientific SWIR Camera - 1280SciCam - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Features High Speed; Cooled
Maximum Frame Rate 9.30E-5 to 3.85E-4 MHz
Operating Temperature -60 to 20 C (-76 to 68 F)
View Details
SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Full Frame CCD Sensor - CCD595 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Area Array
Output Channels 4
Horizontal Pixels 9216
View Details