BAE Systems - Fairchild Imaging Time Delay And Integration Sensor CCD5061

Description
The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity. 6144 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 4 outputs—each capable of 20MHz data rate—80MHz total data rate
Description
The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity. 6144 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 4 outputs—each capable of 20MHz data rate—80MHz total data rate

Suppliers

Company
Product
Description
Supplier Links
Time Delay And Integration Sensor - CCD5061 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay And Integration Sensor
CCD5061
Time Delay And Integration Sensor CCD5061
The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity. 6144 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 4 outputs—each capable of 20MHz data rate—80MHz total data rate

The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity.

  • 6144 pixels per line
  • 128 lines of integration
  • 8.75µm x 8.75µm pixel size
  • # of selectable TDI stages from 128, 64, 32, 16, 8 and 4
  • Bi-directional TDI line shifting
  • 4 outputs—each capable of 20MHz data rate—80MHz total data rate
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category Focal Plane Arrays
Product Number CCD5061
Product Name Time Delay And Integration Sensor
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 4
Dynamic Range 10000 dB
Unlock Full Specs
to access all available technical data

Similar Products

SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 8
View Details
Linescan SWIR Camera - LineCam12 - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Array Type Linear Array
Maximum Frame Rate 3.70E-5 to 4.80E-5 MHz
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed; Antiblooming
Output Channels 4
View Details