Princeton Infrared Technologies, Inc. (PIRT) Linescan SWIR Camera LineCam12

Description
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has incredible versatility enabling full wells from 75ke- to 100Me- with 128 steps of variation as well as integration times from 10 µs to 150s. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution in the same camera platform, activated by a simple command structure. The TEC stabilized camera has 31 non-uniformity correction (NUC) tables with 15 factory set and 16 user defined tables to enable flexibility for the given environment. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices. We show this device working with Metaphase's light sources aphase's light sources. Features 1024x1 resolution Small 12.5 µm pitch USB3.0 & Camera Link Outputs 250 µm or 12.5 µm tall pixel <75e- read noise 75ke- to 100Me- full well 10us-150s integration time 31 NUC tables (16 user defined) F-, C-, and M42 lens mounts 14 bit A/D >6000:1 dynamic range Trigger control Response from 0.4-1.7 µm (Backside Illuminated)
Datasheet
Description
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has incredible versatility enabling full wells from 75ke- to 100Me- with 128 steps of variation as well as integration times from 10 µs to 150s. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution in the same camera platform, activated by a simple command structure. The TEC stabilized camera has 31 non-uniformity correction (NUC) tables with 15 factory set and 16 user defined tables to enable flexibility for the given environment. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices. We show this device working with Metaphase's light sources aphase's light sources. Features 1024x1 resolution Small 12.5 µm pitch USB3.0 & Camera Link Outputs 250 µm or 12.5 µm tall pixel <75e- read noise 75ke- to 100Me- full well 10us-150s integration time 31 NUC tables (16 user defined) F-, C-, and M42 lens mounts 14 bit A/D >6000:1 dynamic range Trigger control Response from 0.4-1.7 µm (Backside Illuminated)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linescan SWIR Camera - LineCam12 - Princeton Infrared Technologies, Inc. (PIRT)
Monmouth Junction, NJ, United States
Linescan SWIR Camera
LineCam12
Linescan SWIR Camera LineCam12
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has incredible versatility enabling full wells from 75ke- to 100Me- with 128 steps of variation as well as integration times from 10 µs to 150s. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution in the same camera platform, activated by a simple command structure. The TEC stabilized camera has 31 non-uniformity correction (NUC) tables with 15 factory set and 16 user defined tables to enable flexibility for the given environment. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices. We show this device working with Metaphase's light sources aphase's light sources. Features 1024x1 resolution Small 12.5 µm pitch USB3.0 & Camera Link Outputs 250 µm or 12.5 µm tall pixel <75e- read noise 75ke- to 100Me- full well 10us-150s integration time 31 NUC tables (16 user defined) F-, C-, and M42 lens mounts 14 bit A/D >6000:1 dynamic range Trigger control Response from 0.4-1.7 µm (Backside Illuminated)

The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has incredible versatility enabling full wells from 75ke- to 100Me- with 128 steps of variation as well as integration times from 10 µs to 150s. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution in the same camera platform, activated by a simple command structure. The TEC stabilized camera has 31 non-uniformity correction (NUC) tables with 15 factory set and 16 user defined tables to enable flexibility for the given environment.

This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices. We show this device working with Metaphase's light sources aphase's light sources.

Features

  • 1024x1 resolution
  • Small 12.5 µm pitch
  • USB3.0 & Camera Link Outputs
  • 250 µm or 12.5 µm tall pixel
  • <75e- read noise
  • 75ke- to 100Me- full well
  • 10us-150s integration time
  • 31 NUC tables (16 user defined)
  • F-, C-, and M42 lens mounts
  • 14 bit A/D >6000:1 dynamic range
  • Trigger control
  • Response from 0.4-1.7 µm (Backside Illuminated)
Supplier's Site Datasheet

Technical Specifications

  Princeton Infrared Technologies, Inc. (PIRT)
Product Category Focal Plane Arrays
Product Number LineCam12
Product Name Linescan SWIR Camera
Array Type Linear Array
Maximum Frame Rate 3.70E-5 to 4.80E-5 MHz
Operating Temperature -20 to 60 C (-4 to 140 F)
Spectral Range Near Infrared; Other; 0.4 to 1.7 µm
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 8
View Details
SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Extended SWIR Camera for Laser Beam Profiling - BPCam - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Features Cooled
Maximum Frame Rate 9.00E-5 to 1.89E-4 MHz
Operating Temperature 0.0 to 30 C (32 to 86 F)
View Details
Time Delay Integration Line Scan Sensor - CCD5045 - BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed; Antiblooming
Output Channels 4
View Details