Xenics nv SWIR Line-scan Detector Xlin-1.7-3000

Description
The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors come in an hermetically sealed package with an anti-refl ective coated window or in an open package (optional). Thanks to their high sensitivity and quantum efficiency they operate at very low illumination levels. The read-out integrated circuit includes Correlated Double Sampling (CDS) and autozero features, enabling low Dark Signal Non Uniformity (DSNU). A selectable integration time and capacitor allow for fi ne tuning the conversion gain in fl ight. You can choose from High Sensitivity (HS) mode and High Dynamic Range (HDR) mode. Furthermore the high maximum line rate of 10 kHz enables a high resolution in the time domain.
Description
The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors come in an hermetically sealed package with an anti-refl ective coated window or in an open package (optional). Thanks to their high sensitivity and quantum efficiency they operate at very low illumination levels. The read-out integrated circuit includes Correlated Double Sampling (CDS) and autozero features, enabling low Dark Signal Non Uniformity (DSNU). A selectable integration time and capacitor allow for fi ne tuning the conversion gain in fl ight. You can choose from High Sensitivity (HS) mode and High Dynamic Range (HDR) mode. Furthermore the high maximum line rate of 10 kHz enables a high resolution in the time domain.

Suppliers

Company
Product
Description
Supplier Links
SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Leuven, Belgium
SWIR Line-scan Detector
Xlin-1.7-3000
SWIR Line-scan Detector Xlin-1.7-3000
The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors come in an hermetically sealed package with an anti-refl ective coated window or in an open package (optional). Thanks to their high sensitivity and quantum efficiency they operate at very low illumination levels. The read-out integrated circuit includes Correlated Double Sampling (CDS) and autozero features, enabling low Dark Signal Non Uniformity (DSNU). A selectable integration time and capacitor allow for fi ne tuning the conversion gain in fl ight. You can choose from High Sensitivity (HS) mode and High Dynamic Range (HDR) mode. Furthermore the high maximum line rate of 10 kHz enables a high resolution in the time domain.

The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors come in an hermetically sealed package with an anti-refl ective coated window or in an open package (optional). Thanks to their high sensitivity and quantum efficiency they operate at very low illumination levels. The read-out integrated circuit includes Correlated Double Sampling (CDS) and autozero features, enabling low Dark Signal Non Uniformity (DSNU). A selectable integration time and capacitor allow for fi ne tuning the conversion gain in fl ight. You can choose from High Sensitivity (HS) mode and High Dynamic Range (HDR) mode. Furthermore the high maximum line rate of 10 kHz enables a high resolution in the time domain.

Supplier's Site

Technical Specifications

  Xenics nv
Product Category Focal Plane Arrays
Product Number Xlin-1.7-3000
Product Name SWIR Line-scan Detector
Array Type Linear Array
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay And Integration Sensor - CCD5061 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 4
View Details
SWIR Linear Array - 1024L1 - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Array Type Linear Array
Maximum Frame Rate 3.20E-5 to 4.80E-5 MHz
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 8
View Details
Scientific SWIR Camera - 1280SciCam - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Features High Speed; Cooled
Maximum Frame Rate 9.30E-5 to 3.85E-4 MHz
Operating Temperature -60 to 20 C (-76 to 68 F)
View Details