Princeton Infrared Technologies, Inc. (PIRT) Datasheets for Focal Plane Arrays

Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system.
Focal Plane Arrays: Learn more

Product Name Notes
The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave...
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm...
The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions! This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave...
The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL)...
This lattice matched InGaAs 2D SWIR focal plane array (FPA) allows for high resolution SWIR imaging at high frame rates >90fps. This small pitch array, 12μm, combined with the high...
This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full...