BAE Systems - Fairchild Imaging Time Delay And Integration Sensor CCD8091

Description
The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance. 9216 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 6 outputs—each capable of 20MHz data rate—120MHz total data rate
Description
The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance. 9216 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 6 outputs—each capable of 20MHz data rate—120MHz total data rate

Suppliers

Company
Product
Description
Supplier Links
Time Delay And Integration Sensor - CCD8091 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay And Integration Sensor
CCD8091
Time Delay And Integration Sensor CCD8091
The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance. 9216 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 6 outputs—each capable of 20MHz data rate—120MHz total data rate

The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance.

  • 9216 pixels per line
  • 128 lines of integration
  • 8.75µm x 8.75µm pixel size
  • # of selectable TDI stages from 128, 64, 32, 16, 8 and 4
  • Bi-directional TDI line shifting
  • 6 outputs—each capable of 20MHz data rate—120MHz total data rate
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category Focal Plane Arrays
Product Number CCD8091
Product Name Time Delay And Integration Sensor
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 6
Dynamic Range 10000 dB
Unlock Full Specs
to access all available technical data

Similar Products

SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Time Delay Integration Line Scan Sensor - CCD5045 - BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed; Antiblooming
Output Channels 4
View Details
SWIR InGaAs 2D Focal Plane Array - PIRT1280A1-12 - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Features High Speed; Cooled (optional feature)
Maximum Frame Rate 9.50E-5 to 3.87E-4 MHz
Spectral Range Near Infrared; Other; 0.4 to 1.7 µm
View Details
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 8
View Details