Princeton Infrared Technologies, Inc. (PIRT) SWIR Linear Array 1024L1

Description
The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm tall pixel. Our new advanced SWIR On-chip Noise Suppression Circuit will enable some spectroscopic applications to see read noise levels <80e-. A single ROIC chip is used thus minimizing variation from output to output found on linear arrays with multiple ROICs. The chips have built in 14bit A/Ds that are designed for the system thus maximizing dynamic range and minimizing the noise while enabling 34k lines/s at 1024 elements. Multiple full well capacities from 75ke- to 100Me- with 128 steps are available to optimize the array for the signal levels. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution on the same imager. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices. Arrays standardly come in a 56 pin J-wing package with a single stage TEC but we can provide no TEC packages as well as arrays on submounts. Features 1024x1 resolution Small 12.5 µm pitch Response from 0.4-1.7 μm (Backside Illuminated) 250 μm tall pixel QE>75% from 1-1.6 μm <100e- read noise with SWIR On Chip Noise Suppression Circuit 14 bit A/D on chip >6000:1 dynamic range 75ke- to 100Me- full well
Datasheet
Description
The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm tall pixel. Our new advanced SWIR On-chip Noise Suppression Circuit will enable some spectroscopic applications to see read noise levels <80e-. A single ROIC chip is used thus minimizing variation from output to output found on linear arrays with multiple ROICs. The chips have built in 14bit A/Ds that are designed for the system thus maximizing dynamic range and minimizing the noise while enabling 34k lines/s at 1024 elements. Multiple full well capacities from 75ke- to 100Me- with 128 steps are available to optimize the array for the signal levels. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution on the same imager. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices. Arrays standardly come in a 56 pin J-wing package with a single stage TEC but we can provide no TEC packages as well as arrays on submounts. Features 1024x1 resolution Small 12.5 µm pitch Response from 0.4-1.7 μm (Backside Illuminated) 250 μm tall pixel QE>75% from 1-1.6 μm <100e- read noise with SWIR On Chip Noise Suppression Circuit 14 bit A/D on chip >6000:1 dynamic range 75ke- to 100Me- full well
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWIR Linear Array - 1024L1 - Princeton Infrared Technologies, Inc. (PIRT)
Monmouth Junction, NJ, United States
SWIR Linear Array
1024L1
SWIR Linear Array 1024L1
The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm tall pixel. Our new advanced SWIR On-chip Noise Suppression Circuit will enable some spectroscopic applications to see read noise levels <80e-. A single ROIC chip is used thus minimizing variation from output to output found on linear arrays with multiple ROICs. The chips have built in 14bit A/Ds that are designed for the system thus maximizing dynamic range and minimizing the noise while enabling 34k lines/s at 1024 elements. Multiple full well capacities from 75ke- to 100Me- with 128 steps are available to optimize the array for the signal levels. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution on the same imager. This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices. Arrays standardly come in a 56 pin J-wing package with a single stage TEC but we can provide no TEC packages as well as arrays on submounts. Features 1024x1 resolution Small 12.5 µm pitch Response from 0.4-1.7 μm (Backside Illuminated) 250 μm tall pixel QE>75% from 1-1.6 μm <100e- read noise with SWIR On Chip Noise Suppression Circuit 14 bit A/D on chip >6000:1 dynamic range 75ke- to 100Me- full well

The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm tall pixel. Our new advanced SWIR On-chip Noise Suppression Circuit will enable some spectroscopic applications to see read noise levels <80e-. A single ROIC chip is used thus minimizing variation from output to output found on linear arrays with multiple ROICs. The chips have built in 14bit A/Ds that are designed for the system thus maximizing dynamic range and minimizing the noise while enabling 34k lines/s at 1024 elements. Multiple full well capacities from 75ke- to 100Me- with 128 steps are available to optimize the array for the signal levels. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available by command to trade spectral resolution for increased signal level. Pixel skipping or binning is also available allowing for 48k lines/s at 512 resolution on the same imager.

This lattice matched InGaAs array is backside illuminated enabling detection from 0.4 to 1.7 μm with no bond pads or wires in the way of your signal and minimize stray reflections found in front side illuminated arrays with many wire bonds near the active imaging area. The array can be customized to allow optical filters to be placed on the active detector area something that is nearly impossible in front side illuminated devices.

Arrays standardly come in a 56 pin J-wing package with a single stage TEC but we can provide no TEC packages as well as arrays on submounts.

Features

  • 1024x1 resolution
  • Small 12.5 µm pitch
  • Response from 0.4-1.7 μm (Backside Illuminated)
  • 250 μm tall pixel
  • QE>75% from 1-1.6 μm
  • <100e- read noise with SWIR On Chip Noise Suppression Circuit
  • 14 bit A/D on chip >6000:1 dynamic range
  • 75ke- to 100Me- full well
Supplier's Site Datasheet

Technical Specifications

  Princeton Infrared Technologies, Inc. (PIRT)
Product Category Focal Plane Arrays
Product Number 1024L1
Product Name SWIR Linear Array
Array Type Linear Array
Maximum Frame Rate 3.20E-5 to 4.80E-5 MHz
Operating Temperature -40 to 75 C (-40 to 167 F)
Spectral Range Near Infrared; Other; 0.4 to 1.7 µm
Unlock Full Specs
to access all available technical data

Similar Products

SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Extended SWIR Camera for Laser Beam Profiling - BPCam - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Features Cooled
Maximum Frame Rate 9.00E-5 to 1.89E-4 MHz
Operating Temperature 0.0 to 30 C (32 to 86 F)
View Details
Time Delay And Integration Sensor - CCD5061 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 4
View Details
Linescan SWIR Camera - LineCam12 - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Array Type Linear Array
Maximum Frame Rate 3.70E-5 to 4.80E-5 MHz
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details