BAE Systems - Fairchild Imaging Time Delay Integration Line Scan Sensor CCD5045

Description
The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance. 4096 pixels per line 96 lines at integration 13µm pixel size # of selectable TDI stages: 96,64,48,32 and 24 4 outputs - each capable of 25MHz data rate - 100MHz total data rate Horizontal anti-blooming High responsivity
Description
The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance. 4096 pixels per line 96 lines at integration 13µm pixel size # of selectable TDI stages: 96,64,48,32 and 24 4 outputs - each capable of 25MHz data rate - 100MHz total data rate Horizontal anti-blooming High responsivity

Suppliers

Company
Product
Description
Supplier Links
Time Delay Integration Line Scan Sensor - CCD5045 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay Integration Line Scan Sensor
CCD5045
Time Delay Integration Line Scan Sensor CCD5045
The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance. 4096 pixels per line 96 lines at integration 13µm pixel size # of selectable TDI stages: 96,64,48,32 and 24 4 outputs - each capable of 25MHz data rate - 100MHz total data rate Horizontal anti-blooming High responsivity

The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance.

  • 4096 pixels per line
  • 96 lines at integration
  • 13µm pixel size
  • # of selectable TDI stages: 96,64,48,32 and 24
  • 4 outputs - each capable of 25MHz data rate - 100MHz total data rate
  • Horizontal anti-blooming
  • High responsivity
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category Focal Plane Arrays
Product Number CCD5045
Product Name Time Delay Integration Line Scan Sensor
Array Type Time-Delay Integration Array; Other
Features High Speed; Antiblooming
Output Channels 4
Dynamic Range 3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed; Antiblooming
Output Channels 4
View Details
Scientific SWIR Camera - 1280SciCam - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Features High Speed; Cooled
Maximum Frame Rate 9.30E-5 to 3.85E-4 MHz
Operating Temperature -60 to 20 C (-76 to 68 F)
View Details
Full Frame CCD Sensor - CCD595 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Area Array
Output Channels 4
Horizontal Pixels 9216
View Details