Piezosystem Jena, Inc. Compact Multi Dimensional Translation Stage TRITOR 50

Description
TRITOR 50 CAP highly compact design with integrated feedback sensor accurate parallel motion by parallelogram design high reliability and linearity due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 50 µm precision pin holes The piezoactuator TRITOR 50 CAP combines the advantages of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in all three axes. Due to FEA-optimization, this stagemeets the highest dynamical performance and has excellent guiding accuracy. The nanopositioner TRITOR 50 CAP features very high positioning accuracy and repeatability. Parallel motion is achieved without play because of the mechanical design.
Datasheet
Description
TRITOR 50 CAP highly compact design with integrated feedback sensor accurate parallel motion by parallelogram design high reliability and linearity due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 50 µm precision pin holes The piezoactuator TRITOR 50 CAP combines the advantages of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in all three axes. Due to FEA-optimization, this stagemeets the highest dynamical performance and has excellent guiding accuracy. The nanopositioner TRITOR 50 CAP features very high positioning accuracy and repeatability. Parallel motion is achieved without play because of the mechanical design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Multi Dimensional Translation Stage - TRITOR 50 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact Multi Dimensional Translation Stage
TRITOR 50
Compact Multi Dimensional Translation Stage TRITOR 50
TRITOR 50 CAP highly compact design with integrated feedback sensor accurate parallel motion by parallelogram design high reliability and linearity due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 50 µm precision pin holes The piezoactuator TRITOR 50 CAP combines the advantages of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in all three axes. Due to FEA-optimization, this stagemeets the highest dynamical performance and has excellent guiding accuracy. The nanopositioner TRITOR 50 CAP features very high positioning accuracy and repeatability. Parallel motion is achieved without play because of the mechanical design.

TRITOR 50 CAP

  • highly compact design with integrated feedback sensor
  • accurate parallel motion by parallelogram design
  • high reliability and linearity due to solid state hinges
  • motion without mechanical play
  • high resolution in nm and sub-nm range
  • motion up to 50 µm
  • precision pin holes

The piezoactuator TRITOR 50 CAP combines the advantages of a very compact size with the positioning accuracy of a capacitive regulated system. The system offers motion of 50 µm in all three axes. Due to FEA-optimization, this stagemeets the highest dynamical performance and has excellent guiding accuracy. The nanopositioner TRITOR 50 CAP features very high positioning accuracy and repeatability. Parallel motion is achieved without play because of the mechanical design.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number TRITOR 50
Product Name Compact Multi Dimensional Translation Stage
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 0.2700 to 0.5800 N/µm (1542 to 3312 lb/in)
Capacitance 1000 nF
Unlock Full Specs
to access all available technical data

Similar Products

Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
View Details
Multilayer Piezoactuator - PZT2 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 9.1 µm (0.3583 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details