Mad City Labs, Inc. Multilayer Piezoactuator PZT2

Description
The PZT range of products are individual piezo actuator stacks, that are ready to use in a variety of applications. In most cases, these items are in stock and can be delivered overnight. These low voltage multilayer piezo actuator stacks have variable cross sections and displacements up to 18 µm. Piezo actuators are easily bonded together in larger stacks for greater displacement. For nanopositioning applications that require the integration of multi-layer piezo actuator stacks into flexure guided motion stages, please refer to our products page, or our custom page. Also offered is a power amplifier for driving bare piezo actuator stacks. Please contact our salespeople for details and specifications.
Description
The PZT range of products are individual piezo actuator stacks, that are ready to use in a variety of applications. In most cases, these items are in stock and can be delivered overnight. These low voltage multilayer piezo actuator stacks have variable cross sections and displacements up to 18 µm. Piezo actuators are easily bonded together in larger stacks for greater displacement. For nanopositioning applications that require the integration of multi-layer piezo actuator stacks into flexure guided motion stages, please refer to our products page, or our custom page. Also offered is a power amplifier for driving bare piezo actuator stacks. Please contact our salespeople for details and specifications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Piezoactuator - PZT2 - Mad City Labs, Inc.
Madison, WI, United States
Multilayer Piezoactuator
PZT2
Multilayer Piezoactuator PZT2
The PZT range of products are individual piezo actuator stacks, that are ready to use in a variety of applications. In most cases, these items are in stock and can be delivered overnight. These low voltage multilayer piezo actuator stacks have variable cross sections and displacements up to 18 µm. Piezo actuators are easily bonded together in larger stacks for greater displacement. For nanopositioning applications that require the integration of multi-layer piezo actuator stacks into flexure guided motion stages, please refer to our products page, or our custom page. Also offered is a power amplifier for driving bare piezo actuator stacks. Please contact our salespeople for details and specifications.

The PZT range of products are individual piezo actuator stacks, that are ready to use in a variety of applications. In most cases, these items are in stock and can be delivered overnight. These low voltage multilayer piezo actuator stacks have variable cross sections and displacements up to 18 µm. Piezo actuators are easily bonded together in larger stacks for greater displacement. For nanopositioning applications that require the integration of multi-layer piezo actuator stacks into flexure guided motion stages, please refer to our products page, or our custom page.
Also offered is a power amplifier for driving bare piezo actuator stacks. Please contact our salespeople for details and specifications.

Supplier's Site

Technical Specifications

  Mad City Labs, Inc.
Product Category Piezoelectric Actuators
Product Number PZT2
Product Name Multilayer Piezoactuator
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 9.1 µm (0.3583 mils)
Blocked Force 200 N (719 oz)
Maximum Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cost-Efficient PiezoMove Linear Flexure Actuators - P-603 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 550 µm (3.94 to 21.65 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details