PI (Physik Instrumente) L.P. Preloaded Piezo Actuator P-840 / P-841

Description
Displacement to 90 Micron Pushing Forces to 1000 N Preloaded for Pulling Forces to 50 N Sub-Millisecond Response Sub-Nanometer Resolution Options: Ball Tip, Vacuum Versions
Request a Quote Datasheet
Description
Displacement to 90 Micron Pushing Forces to 1000 N Preloaded for Pulling Forces to 50 N Sub-Millisecond Response Sub-Nanometer Resolution Options: Ball Tip, Vacuum Versions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Preloaded Piezo Actuator
P-840 / P-841
Preloaded Piezo Actuator P-840 / P-841
Displacement to 90 Micron Pushing Forces to 1000 N Preloaded for Pulling Forces to 50 N Sub-Millisecond Response Sub-Nanometer Resolution Options: Ball Tip, Vacuum Versions
  • Displacement to 90 Micron
  • Pushing Forces to 1000 N
  • Preloaded for Pulling Forces to 50 N
  • Sub-Millisecond Response
  • Sub-Nanometer Resolution
  • Options: Ball Tip, Vacuum Versions
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-840 / P-841
Product Name Preloaded Piezo Actuator
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
Stiffness 10 to 57 N/µm (57101 to 325478 lb/in)
Resonance Frequency 6 to 18 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PICMA® Bender Piezo Actuators - PL112 – PL140 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 80 to 1000 µm (3.15 to 39.37 mils)
Blocked Force 0.5000 to 2 N (1.8 to 7.19 oz)
Maximum Voltage 60 volts
View Details
Encapsulated PICMA Stack Piezo Actuators - P-88x.x5 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30
Maximum Displacement 17 to 36 µm (0.6693 to 1.42 mils)
View Details
PIRest Actuators - P-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage 120 volts
Stiffness 170 to 1000 N/µm (970725 to 5.71E6 lb/in)
View Details
Bimorph Piezo Disk Translators With Long Travel Range - P-286 / P-288 / P-289 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector Stranded Wires (PTFE-insulated)
Maximum Displacement 50 to 200 µm (1.97 to 7.87 mils)
Blocked Force 5 to 20 N (17.98 to 71.94 oz)
View Details