Newport MKS Picomotor Actuator, Ultra-High Vacuum, 1.0 in. Travel, 0.375 in. Shank 8302-UHV

Description
The 8302-UHV Ultra-High Vacuum Picomotor™ Actuator offers 1.0 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is ideal for beam-steering and scientific vacuum motion-control applications. This actuator offers the same better than 30-nm resolution with minimal backlash along with excellent long-term stability and high stiffness, including the ability to maintain their set positions even in the power-off state. And, with tested lifetimes of over 15,000 cycles over a 2-mm round-trip travel, you can integrate them into your system with confidence.
Request a Quote
Description
The 8302-UHV Ultra-High Vacuum Picomotor™ Actuator offers 1.0 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is ideal for beam-steering and scientific vacuum motion-control applications. This actuator offers the same better than 30-nm resolution with minimal backlash along with excellent long-term stability and high stiffness, including the ability to maintain their set positions even in the power-off state. And, with tested lifetimes of over 15,000 cycles over a 2-mm round-trip travel, you can integrate them into your system with confidence.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8302-UHV Picomotor Actuator is a vacuum-compatible linear actuator designed for ultra-high vacuum environments with a 25.4 mm travel range and a 9.5 mm shank. It provides minimum incremental motion under 30 nm, a maximum axial holding force of 90 N, and operates at vacuum levels down to 10⁻⁹ hPa using Teflon wires. The actuator maintains position without power, offers long-term stability, and is rated for operation between +10°C and +40°C with storage from -5°C to 40°C. Mounting is by 9.5 mm shank, with flying leads inside the chamber and a 2.1 m RJ22 cable outside. Rated lifetime exceeds 10⁹ cycles at 2000 Hz and 22 N load.

Datasheet Summary
Powered by GS/AI

The 8302-UHV Picomotor Actuator is a vacuum-compatible linear actuator designed for ultra-high vacuum environments with a 25.4 mm travel range and a 9.5 mm shank. It provides minimum incremental motion under 30 nm, a maximum axial holding force of 90 N, and operates at vacuum levels down to 10⁻⁹ hPa using Teflon wires. The actuator maintains position without power, offers long-term stability, and is rated for operation between +10°C and +40°C with storage from -5°C to 40°C. Mounting is by 9.5 mm shank, with flying leads inside the chamber and a 2.1 m RJ22 cable outside. Rated lifetime exceeds 10⁹ cycles at 2000 Hz and 22 N load.

Suppliers

Company
Product
Description
Supplier Links
Picomotor Actuator, Ultra-High Vacuum, 1.0 in. Travel, 0.375 in. Shank - 8302-UHV - Newport MKS
Irvine, CA, United States
Picomotor Actuator, Ultra-High Vacuum, 1.0 in. Travel, 0.375 in. Shank
8302-UHV
Picomotor Actuator, Ultra-High Vacuum, 1.0 in. Travel, 0.375 in. Shank 8302-UHV
The 8302-UHV Ultra-High Vacuum Picomotor™ Actuator offers 1.0 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is ideal for beam-steering and scientific vacuum motion-control applications. This actuator offers the same better than 30-nm resolution with minimal backlash along with excellent long-term stability and high stiffness, including the ability to maintain their set positions even in the power-off state. And, with tested lifetimes of over 15,000 cycles over a 2-mm round-trip travel, you can integrate them into your system with confidence.

The 8302-UHV Ultra-High Vacuum Picomotor™ Actuator offers 1.0 inch (25.4 mm) travel and can be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It is ideal for beam-steering and scientific vacuum motion-control applications. This actuator offers the same better than 30-nm resolution with minimal backlash along with excellent long-term stability and high stiffness, including the ability to maintain their set positions even in the power-off state. And, with tested lifetimes of over 15,000 cycles over a 2-mm round-trip travel, you can integrate them into your system with confidence.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Piezoelectric Actuators
Product Number 8302-UHV
Product Name Picomotor Actuator, Ultra-High Vacuum, 1.0 in. Travel, 0.375 in. Shank
Blocked Force 22 N (79.13 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Actuator, Closed Loop, 12.7 mm Travel - 8310CE - Newport MKS
Specs
Electrical Connector 15-pin D-sub HD & 4-pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
Picomotor Piezo Linear Actuator, 2 in. Travel, 30 nm Resolution, 9.5 mm Shank - 8303 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details