Audiowell Electronics (Guangdong) Co., Ltd. Audiowell haptic feedback actuator HM0003

Description
The haptic feedback actuator independently developed by Audiowell is an operation interactive actuator. The product belongs to the category of piezoelectric conversion elements and has a wide range of applications. It can be used for the display of virtual keys, touch panel and the interaction between virtual and reality. In smart home, this product scheme can be applied not only to the intelligent central control screen, but also to the control panels of induction cooker, range hood, washing machine and other household appliances. In addition, the product can also be applied to AR, smart phones, smart wear, etc. Applications: -Intelligent central control screen - Control panel of smart appliances - AR, smart phone, smart wear, etc Main Function: -Haptic feedback: The feedback force that enables different interface designs Outstanding advantages: - High sensitivity and good feedback performance - Multi-dimensional, multi-point feedback, software definable - Low loss, long life - Good consistency, strong adaptation - The size is light and thin, easy to install
Description
The haptic feedback actuator independently developed by Audiowell is an operation interactive actuator. The product belongs to the category of piezoelectric conversion elements and has a wide range of applications. It can be used for the display of virtual keys, touch panel and the interaction between virtual and reality. In smart home, this product scheme can be applied not only to the intelligent central control screen, but also to the control panels of induction cooker, range hood, washing machine and other household appliances. In addition, the product can also be applied to AR, smart phones, smart wear, etc. Applications: -Intelligent central control screen - Control panel of smart appliances - AR, smart phone, smart wear, etc Main Function: -Haptic feedback: The feedback force that enables different interface designs Outstanding advantages: - High sensitivity and good feedback performance - Multi-dimensional, multi-point feedback, software definable - Low loss, long life - Good consistency, strong adaptation - The size is light and thin, easy to install

Suppliers

Company
Product
Description
Supplier Links
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Audiowell haptic feedback actuator
HM0003
Audiowell haptic feedback actuator HM0003
The haptic feedback actuator independently developed by Audiowell is an operation interactive actuator. The product belongs to the category of piezoelectric conversion elements and has a wide range of applications. It can be used for the display of virtual keys, touch panel and the interaction between virtual and reality. In smart home, this product scheme can be applied not only to the intelligent central control screen, but also to the control panels of induction cooker, range hood, washing machine and other household appliances. In addition, the product can also be applied to AR, smart phones, smart wear, etc. Applications: -Intelligent central control screen - Control panel of smart appliances - AR, smart phone, smart wear, etc Main Function: -Haptic feedback: The feedback force that enables different interface designs Outstanding advantages: - High sensitivity and good feedback performance - Multi-dimensional, multi-point feedback, software definable - Low loss, long life - Good consistency, strong adaptation - The size is light and thin, easy to install

The haptic feedback actuator independently developed by Audiowell is an operation interactive actuator. The product belongs to the category of piezoelectric conversion elements and has a wide range of applications. It can be used for the display of virtual keys, touch panel and the interaction between virtual and reality. In smart home, this product scheme can be applied not only to the intelligent central control screen, but also to the control panels of induction cooker, range hood, washing machine and other household appliances. In addition, the product can also be applied to AR, smart phones, smart wear, etc.
Applications:
-Intelligent central control screen
- Control panel of smart appliances
- AR, smart phone, smart wear, etc
Main Function:
-Haptic feedback: The feedback force that enables different interface designs
Outstanding advantages:
- High sensitivity and good feedback performance
- Multi-dimensional, multi-point feedback, software definable
- Low loss, long life
- Good consistency, strong adaptation
- The size is light and thin, easy to install

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Piezoelectric Actuators
Product Number HM0003
Product Name Audiowell haptic feedback actuator
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Linear Actuator, 0.5 in. Travel, 30 nm Resolution, 9.5 mm Shank - 8301NF - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
PICMA Stack Multilayer Piezo Actuators - P-882 – P-888 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30; All Models: PTFE-insulated stranded wires, UHV compatible, 100mm; P-882, P-883: AWG 32, P-885, P-887, P-888: AWG 30
Maximum Displacement 8 to 38 µm (0.3150 to 1.5 mils)
View Details
Compact 2-Axes Translation Stage - PXY 40 D12 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 1.5 to 1.8 N/µm (8565 to 10278 lb/in)
View Details
Stack Actuator, 20um Displacement - SMPAK157718D20 - Steiner & Martins, Inc.
Specs
Actuator Configuration Stack
View Details