The V-574 is a family of ultra-precision direct drive linear nanopositioning stages with a 160mm stage width, designed for high-acceleration, high-velocity applications in scanning, measuring, and alignment. Each variant features a three-phase ironless linear motor, crossed-roller bearings, and a motion platform with 0.2µm calibrated absolute accuracy and 80nm bidirectional repeatability. Travel ranges are 60, 130, or 230mm, with a stage height of 50.5mm and maximum load capacity of 15kg. The stages support incremental encoders with 20µm or 4µm pitch or absolute encoders with BiSS-C output and 1nm resolution. Peak force is 200N with maximum velocity of 1m/s and acceleration of 10m/s². Operating temperature ranges from 5°C to 50°C. The stage is designed for XY and XYZ mounting, with vertical operation requiring a brake and pneumatic counterbalance.
The V-574 linear stage family is a new series of high dynamics nano positioners with excellent guiding precision, driven by frictionless linear motors. Excellent Guiding Precision - Geometric Performance Equipped with high-precision crossed-roller bearings installed in a proprietary process, these stages achieve excellent geometric performance: the 130mm variant, for example, features 1.2µm straightness and flatness over the full travel range, along with pitch and yaw of only 45 and 40µrad, respectively.
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | V-574 |
| Product Name | Linear Motor Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 2.36 to 9.06 inch (60 to 230 mm) |
| Rated Speed | 39.37 in/sec (60 m/min) |
| Carriage Load | 33.08 lbs (15 kg) |