PI (Physik Instrumente) L.P. Linear Positioning Stage Q-521

Description
The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions. Ultra Compact: 21x30x10mm (Closed-Loop Version) 1nm and 4nm Resolution Available XY Configurations w/o Adapter Plate 12, 22, and 32mm Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options
Request a Quote Datasheet
Description
The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions. Ultra Compact: 21x30x10mm (Closed-Loop Version) 1nm and 4nm Resolution Available XY Configurations w/o Adapter Plate 12, 22, and 32mm Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Positioning Stage - Q-521 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Positioning Stage
Q-521
Linear Positioning Stage Q-521
The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions. Ultra Compact: 21x30x10mm (Closed-Loop Version) 1nm and 4nm Resolution Available XY Configurations w/o Adapter Plate 12, 22, and 32mm Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options

The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21×30×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage body, for minimized dimensions.

  • Ultra Compact: 21x30x10mm (Closed-Loop Version)
  • 1nm and 4nm Resolution Available
  • XY Configurations w/o Adapter Plate
  • 12, 22, and 32mm Travel Range
  • 10mm/sec Max. Velocity
  • Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current
  • UHV and Non-Magnetic Options
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number Q-521
Product Name Linear Positioning Stage
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

NanoCube® XYZ Nanopositioning Piezo System - P-611.3S · P-611.3O - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Y-Axis Travel 0.0047 inch (0.1200 mm)
View Details
Q-Motion® Miniature Linear Stage - Q-522 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 to 1.02 inch (6.5 to 26 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Compact Precision Z Stage - L-306 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.5118 inch (13 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
View Details
Piezo Z Stage - P-612.Z - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0039 inch (0.1000 mm)
View Details