PI (Physik Instrumente) L.P. NanoCube® XYZ Nanopositioning Piezo System P-611.3S · P-611.3O

Description
100 x 100 x 100 Micron Travel Range Very Compact: 44 x 44 x 44 mm 1 Nanometer Resolution Ideal for Fiber-Alignment and Photonics Packaging Applications Optional E-760 Controller Card Features Built-In Optical Metrology Closed- and Open-Loop Versions Flexure-Guided Precision Trajectory Control Fast Scanning and Settling Large Variety of Controllers
Request a Quote
Description
100 x 100 x 100 Micron Travel Range Very Compact: 44 x 44 x 44 mm 1 Nanometer Resolution Ideal for Fiber-Alignment and Photonics Packaging Applications Optional E-760 Controller Card Features Built-In Optical Metrology Closed- and Open-Loop Versions Flexure-Guided Precision Trajectory Control Fast Scanning and Settling Large Variety of Controllers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NanoCube® XYZ nanopositioner is a compact piezo positioner for nanopositioning and fiber alignment, with a 44 mm × 44 mm × 44 mm footprint. The P-611.3S variant features a 100 µm × 100 µm × 100 µm travel range, integrated SGS direct position measurement, a D-sub 25 (m) connector, and a 1.5 m cable. It achieves a system resolution of 1 nm, unidirectional repeatability of ±10 nm, and uses PICMA® piezo actuators for long lifetime. Flexure guides ensure zero-play motion, with a resonant frequency of 250 Hz (unloaded in Z) and permissible push/pull forces of 15 N and 10 N respectively. Operating temperature ranges from -20 to 80 °C.

Datasheet Summary
Powered by GS/AI

The NanoCube® XYZ nanopositioner is a compact piezo positioner for nanopositioning and fiber alignment, with a 44 mm × 44 mm × 44 mm footprint. The P-611.3S variant features a 100 µm × 100 µm × 100 µm travel range, integrated SGS direct position measurement, a D-sub 25 (m) connector, and a 1.5 m cable. It achieves a system resolution of 1 nm, unidirectional repeatability of ±10 nm, and uses PICMA® piezo actuators for long lifetime. Flexure guides ensure zero-play motion, with a resonant frequency of 250 Hz (unloaded in Z) and permissible push/pull forces of 15 N and 10 N respectively. Operating temperature ranges from -20 to 80 °C.

Suppliers

Company
Product
Description
Supplier Links
NanoCube® XYZ Nanopositioning Piezo System - P-611.3S · P-611.3O - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
NanoCube® XYZ Nanopositioning Piezo System
P-611.3S · P-611.3O
NanoCube® XYZ Nanopositioning Piezo System P-611.3S · P-611.3O
100 x 100 x 100 Micron Travel Range Very Compact: 44 x 44 x 44 mm 1 Nanometer Resolution Ideal for Fiber-Alignment and Photonics Packaging Applications Optional E-760 Controller Card Features Built-In Optical Metrology Closed- and Open-Loop Versions Flexure-Guided Precision Trajectory Control Fast Scanning and Settling Large Variety of Controllers
  • 100 x 100 x 100 Micron Travel Range
  • Very Compact: 44 x 44 x 44 mm
  • 1 Nanometer Resolution
  • Ideal for Fiber-Alignment and Photonics Packaging Applications
  • Optional E-760 Controller Card Features Built-In Optical Metrology
  • Closed- and Open-Loop Versions
  • Flexure-Guided Precision Trajectory Control
  • Fast Scanning and Settling
  • Large Variety of Controllers
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-611.3S · P-611.3O
Product Name NanoCube® XYZ Nanopositioning Piezo System
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Y-Axis Travel 0.0047 inch (0.1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details
Linear Stage with the Highest Force and Precision - N-332 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Z Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 0.3937 to 0.4724 in/sec (0.6000 to 0.7200 m/min)
View Details
Linear Stage with Magnetic Direct Drive, Cost-Effective - V-408 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 43.31 to 59.06 in/sec (66 to 90 m/min)
View Details