PI (Physik Instrumente) L.P. PIglide Manual X-Y-Tip-Tilt Platform A-60X.MTT

Description
The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two angular directions (tip and tilt). The tabletop surface is made from durable, wear- resistant stainless-steel. This accessory is ideal for metrology, roundness measurement, and part gauging applications. Table Diameters from 75mm to 300mm Manual Operation 4 Axes of Motion (X, Y, Tip, Tilt) Clear Aperture Directly Mounts to A-60X and A-62X Rotary Air Bearing Products
Request a Quote Datasheet
Description
The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two angular directions (tip and tilt). The tabletop surface is made from durable, wear- resistant stainless-steel. This accessory is ideal for metrology, roundness measurement, and part gauging applications. Table Diameters from 75mm to 300mm Manual Operation 4 Axes of Motion (X, Y, Tip, Tilt) Clear Aperture Directly Mounts to A-60X and A-62X Rotary Air Bearing Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide Manual X-Y-Tip-Tilt Platform - A-60X.MTT - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide Manual X-Y-Tip-Tilt Platform
A-60X.MTT
PIglide Manual X-Y-Tip-Tilt Platform A-60X.MTT
The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two angular directions (tip and tilt). The tabletop surface is made from durable, wear- resistant stainless-steel. This accessory is ideal for metrology, roundness measurement, and part gauging applications. Table Diameters from 75mm to 300mm Manual Operation 4 Axes of Motion (X, Y, Tip, Tilt) Clear Aperture Directly Mounts to A-60X and A-62X Rotary Air Bearing Products

The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two angular directions (tip and tilt).
The tabletop surface is made from durable, wear- resistant stainless-steel. This accessory is ideal for metrology, roundness measurement, and part gauging applications.

  • Table Diameters from 75mm to 300mm
  • Manual Operation
  • 4 Axes of Motion (X, Y, Tip, Tilt)
  • Clear Aperture
  • Directly Mounts to A-60X and A-62X Rotary Air Bearing Products
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-60X.MTT
Product Name PIglide Manual X-Y-Tip-Tilt Platform
Axis Configuration X-Y Axes; Tip/Tilt Axes
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision XY Stage - V-738 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 4.02 inch (102 mm)
Rated Speed 19.69 to 11.81 in/sec (30 to 18 m/min)
View Details
PIMars™ XYZ Piezo System - P-561 · P-562 · P-563 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0134 inch (0.1000 to 0.3400 mm)
Y-Axis Travel 0.0039 to 0.0134 inch (0.1000 to 0.3400 mm)
View Details
High-Load Linear Stage - L-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details