PI (Physik Instrumente) L.P. Compact Micro-Translation Stage M-110 / M-111 / M-112

Description
The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted encoders (calculated resolution as low as 7 nanometers); the stepper motor driven versions are run open loop. Guidance is with linear ball bearings. X, XY and XYZ combinations are available. Smallest Classical Motorized Positioning Stage Series 5, 15, and 25mm Travel Resolution to 0.05µm Velocity up to 2mm/sec DC Motors with Rotary Encoders and Open-Loop Stepper Motors Vacuum Option Piezo Option
Request a Quote Datasheet
Description
The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted encoders (calculated resolution as low as 7 nanometers); the stepper motor driven versions are run open loop. Guidance is with linear ball bearings. X, XY and XYZ combinations are available. Smallest Classical Motorized Positioning Stage Series 5, 15, and 25mm Travel Resolution to 0.05µm Velocity up to 2mm/sec DC Motors with Rotary Encoders and Open-Loop Stepper Motors Vacuum Option Piezo Option
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Micro-Translation Stage - M-110 / M-111 / M-112 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Micro-Translation Stage
M-110 / M-111 / M-112
Compact Micro-Translation Stage M-110 / M-111 / M-112
The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted encoders (calculated resolution as low as 7 nanometers); the stepper motor driven versions are run open loop. Guidance is with linear ball bearings. X, XY and XYZ combinations are available. Smallest Classical Motorized Positioning Stage Series 5, 15, and 25mm Travel Resolution to 0.05µm Velocity up to 2mm/sec DC Motors with Rotary Encoders and Open-Loop Stepper Motors Vacuum Option Piezo Option

The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted encoders (calculated resolution as low as 7 nanometers); the stepper motor driven versions are run open loop. Guidance is with linear ball bearings. X, XY and XYZ combinations are available.

  • Smallest Classical Motorized Positioning Stage Series
  • 5, 15, and 25mm Travel
  • Resolution to 0.05µm
  • Velocity up to 2mm/sec
  • DC Motors with Rotary Encoders and Open-Loop Stepper Motors
  • Vacuum Option
  • Piezo Option
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number M-110 / M-111 / M-112
Product Name Compact Micro-Translation Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Z-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Rated Speed 0.0394 to 0.0787 in/sec (0.0600 to 0.1200 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details
High Speed Linear Motor Stage/Actuator - V-855 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0157 to 0.0315 inch (0.4000 to 0.8000 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details
XY(Z) Piezo Nanopositioning Stage - P-733.2 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame; X-Y-Z Axes
Stroke or X-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
Y-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
View Details
Compact Linear Stage Suitable for Vacuum - M-110 • M-111 • M-112 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details