PI (Physik Instrumente) L.P. PILine® XY Stage System with Controller and Joystick U-781

Description
For Inverted Microscopes from Nikon, Olympus, Zeiss, and Leica High velocity constancy at 10 µm/s Velocity up to 120 mm/s, sensor resolution 10 nm Travel range 128 mm × 86 mm For inverted microscopes, freely revolving nosepiece Compact, flat design: Unrestricted access to the sample Extensive accessory of sample holders and Z stages Reference-class microscope XY stage System consisting of U-781.NOZL XY stage, controller, and USB joystick. Large clear aperture 160 mm × 110 mm. Accessories: Sample holders, fine positioning stages, and Z stages You will find matching fine positioning stages (X / Y / Z / θX / θY / θZ), sample holders (holder for microscope slides, Petri dishes, and microtiter plates) in our "Microscope Stage Configurator" brochure. Suitable for the following inverted microscopes: Nikon Eclipse Ti / Ti2 Olympus IX / IX2 / IX3 Zeiss Axio Observer Leica DMI6000 / DMI8 Compatibility with the above-mentioned microscopes is ensured by means of mechanical adapter elements. High-resolution PILine®piezo linear drive Self-locking at rest. Low noise. Highest stability due to low thermal load and no lubricants. Large dynamics range of 100 nm/s to 120 mm/s, ideal for operating with joystick and automated high-content processes. Highly accurate position measuring with incremental linear encoder Noncontact optical encoders measure the actual position directly at the motion platforms with the greatest accuracy, significantly reducing the influence of nonlinearity, mechanical play, or elastic deformation on position measuring. User software PIMikroMove®. PI General Command Set (GCS). NI LabVIEW driver. Compatible with µManager, Andor iQ, MATLAB. Application fields For inverted microscopes from Nikon, Olympus, Zeiss, and Leica. Versions for other microscopes on request. For super-resolution microscopy, tiling, automated scanning microscopy, fluorescence microscopy, two-photon fluorescence microscopy, TIRF microscopy.
Request a Quote
Description
For Inverted Microscopes from Nikon, Olympus, Zeiss, and Leica High velocity constancy at 10 µm/s Velocity up to 120 mm/s, sensor resolution 10 nm Travel range 128 mm × 86 mm For inverted microscopes, freely revolving nosepiece Compact, flat design: Unrestricted access to the sample Extensive accessory of sample holders and Z stages Reference-class microscope XY stage System consisting of U-781.NOZL XY stage, controller, and USB joystick. Large clear aperture 160 mm × 110 mm. Accessories: Sample holders, fine positioning stages, and Z stages You will find matching fine positioning stages (X / Y / Z / θX / θY / θZ), sample holders (holder for microscope slides, Petri dishes, and microtiter plates) in our "Microscope Stage Configurator" brochure. Suitable for the following inverted microscopes: Nikon Eclipse Ti / Ti2 Olympus IX / IX2 / IX3 Zeiss Axio Observer Leica DMI6000 / DMI8 Compatibility with the above-mentioned microscopes is ensured by means of mechanical adapter elements. High-resolution PILine®piezo linear drive Self-locking at rest. Low noise. Highest stability due to low thermal load and no lubricants. Large dynamics range of 100 nm/s to 120 mm/s, ideal for operating with joystick and automated high-content processes. Highly accurate position measuring with incremental linear encoder Noncontact optical encoders measure the actual position directly at the motion platforms with the greatest accuracy, significantly reducing the influence of nonlinearity, mechanical play, or elastic deformation on position measuring. User software PIMikroMove®. PI General Command Set (GCS). NI LabVIEW driver. Compatible with µManager, Andor iQ, MATLAB. Application fields For inverted microscopes from Nikon, Olympus, Zeiss, and Leica. Versions for other microscopes on request. For super-resolution microscopy, tiling, automated scanning microscopy, fluorescence microscopy, two-photon fluorescence microscopy, TIRF microscopy.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PILine® XY stage system is a reference-class positioning platform for inverted microscopes from Nikon, Olympus, Zeiss, and Leica, incorporating a piezo linear drive with self-locking capability, incremental linear encoder for 10 nm resolution, and a travel range of 128 mm × 86 mm. It achieves maximum velocities of 120 mm/s in both axes and supports a maximum push force of 25 N in Z. The system includes a C-867.2U2 controller with USB joystick, and is housed in a compact, flat aluminum design with black anodized finish. Unidirectional repeatability is typ. ±0.4 µm in X and ±0.6 µm in Y. Operating temperature ranges from 20 to 40 °C, and connectivity is via two D-sub 15 connectors with 1.5 m cables. Compatible software includes PIMikroMove®, GCS, NI LabVIEW, MATLAB, μManager, and Andor iQ.

Datasheet Summary
Powered by GS/AI

The PILine® XY stage system is a reference-class positioning platform for inverted microscopes from Nikon, Olympus, Zeiss, and Leica, incorporating a piezo linear drive with self-locking capability, incremental linear encoder for 10 nm resolution, and a travel range of 128 mm × 86 mm. It achieves maximum velocities of 120 mm/s in both axes and supports a maximum push force of 25 N in Z. The system includes a C-867.2U2 controller with USB joystick, and is housed in a compact, flat aluminum design with black anodized finish. Unidirectional repeatability is typ. ±0.4 µm in X and ±0.6 µm in Y. Operating temperature ranges from 20 to 40 °C, and connectivity is via two D-sub 15 connectors with 1.5 m cables. Compatible software includes PIMikroMove®, GCS, NI LabVIEW, MATLAB, μManager, and Andor iQ.

Suppliers

Company
Product
Description
Supplier Links
PILine® XY Stage System with Controller and Joystick - U-781 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PILine® XY Stage System with Controller and Joystick
U-781
PILine® XY Stage System with Controller and Joystick U-781
For Inverted Microscopes from Nikon, Olympus, Zeiss, and Leica High velocity constancy at 10 µm/s Velocity up to 120 mm/s, sensor resolution 10 nm Travel range 128 mm × 86 mm For inverted microscopes, freely revolving nosepiece Compact, flat design: Unrestricted access to the sample Extensive accessory of sample holders and Z stages Reference-class microscope XY stage System consisting of U-781.NOZL XY stage, controller, and USB joystick. Large clear aperture 160 mm × 110 mm. Accessories: Sample holders, fine positioning stages, and Z stages You will find matching fine positioning stages (X / Y / Z / θX / θY / θZ), sample holders (holder for microscope slides, Petri dishes, and microtiter plates) in our "Microscope Stage Configurator" brochure. Suitable for the following inverted microscopes: Nikon Eclipse Ti / Ti2 Olympus IX / IX2 / IX3 Zeiss Axio Observer Leica DMI6000 / DMI8 Compatibility with the above-mentioned microscopes is ensured by means of mechanical adapter elements. High-resolution PILine®piezo linear drive Self-locking at rest. Low noise. Highest stability due to low thermal load and no lubricants. Large dynamics range of 100 nm/s to 120 mm/s, ideal for operating with joystick and automated high-content processes. Highly accurate position measuring with incremental linear encoder Noncontact optical encoders measure the actual position directly at the motion platforms with the greatest accuracy, significantly reducing the influence of nonlinearity, mechanical play, or elastic deformation on position measuring. User software PIMikroMove®. PI General Command Set (GCS). NI LabVIEW driver. Compatible with µManager, Andor iQ, MATLAB. Application fields For inverted microscopes from Nikon, Olympus, Zeiss, and Leica. Versions for other microscopes on request. For super-resolution microscopy, tiling, automated scanning microscopy, fluorescence microscopy, two-photon fluorescence microscopy, TIRF microscopy.

For Inverted Microscopes from Nikon, Olympus, Zeiss, and Leica

  • High velocity constancy at 10 µm/s
  • Velocity up to 120 mm/s, sensor resolution 10 nm
  • Travel range 128 mm × 86 mm
  • For inverted microscopes, freely revolving nosepiece
  • Compact, flat design: Unrestricted access to the sample
  • Extensive accessory of sample holders and Z stages

Reference-class microscope XY stage

System consisting of U-781.NOZL XY stage, controller, and USB joystick. Large clear aperture 160 mm × 110 mm.

Accessories: Sample holders, fine positioning stages, and Z stages

You will find matching fine positioning stages (X / Y / Z / ΘX / ΘY / ΘZ), sample holders (holder for microscope slides, Petri dishes, and microtiter plates) in our "Microscope Stage Configurator" brochure.

Suitable for the following inverted microscopes:

  • Nikon Eclipse Ti / Ti2
  • Olympus IX / IX2 / IX3
  • Zeiss Axio Observer
  • Leica DMI6000 / DMI8

Compatibility with the above-mentioned microscopes is ensured by means of mechanical adapter elements.

High-resolution PILine®piezo linear drive

Self-locking at rest. Low noise. Highest stability due to low thermal load and no lubricants. Large dynamics range of 100 nm/s to 120 mm/s, ideal for operating with joystick and automated high-content processes.

Highly accurate position measuring with incremental linear encoder

Noncontact optical encoders measure the actual position directly at the motion platforms with the greatest accuracy, significantly reducing the influence of nonlinearity, mechanical play, or elastic deformation on position measuring.

User software

PIMikroMove®. PI General Command Set (GCS). NI LabVIEW driver. Compatible with µManager, Andor iQ, MATLAB.

Application fields

For inverted microscopes from Nikon, Olympus, Zeiss, and Leica. Versions for other microscopes on request. For super-resolution microscopy, tiling, automated scanning microscopy, fluorescence microscopy, two-photon fluorescence microscopy, TIRF microscopy.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number U-781
Product Name PILine® XY Stage System with Controller and Joystick
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 5.04 inch (128 mm)
Y-Axis Travel 3.39 inch (86 mm)
Rated Speed 4.72 in/sec (7.2 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details
Compact Fast Alignment System for Photonics and Fiber Optics - F-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 43.31 in/sec (66 m/min)
View Details
NanoCube® XYZ Nanopositioning Piezo System - P-611.3S · P-611.3O - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Y-Axis Travel 0.0047 inch (0.1200 mm)
View Details