PI (Physik Instrumente) L.P. PIFOC® High-Dynamics Piezo Scanner P-725.xDD

Description
Fastest settling time under 5 ms with microscope objective Travel range 18 µm Scans and positions objectives with sub-nm resolution Parallel flexure guiding for minimized objective offset Direct metrology with capacitive sensors for highest linearity Cost-efficient version with SGS sensors Compatible with Metamorph™ imaging software Outstanding lifetime due to PICMA® piezo actuators QuickLock Thread Adapters for easy attachment
Request a Quote
Description
Fastest settling time under 5 ms with microscope objective Travel range 18 µm Scans and positions objectives with sub-nm resolution Parallel flexure guiding for minimized objective offset Direct metrology with capacitive sensors for highest linearity Cost-efficient version with SGS sensors Compatible with Metamorph™ imaging software Outstanding lifetime due to PICMA® piezo actuators QuickLock Thread Adapters for easy attachment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PIFOC® High-Dynamics Piezo Scanner - P-725.xDD - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIFOC® High-Dynamics Piezo Scanner
P-725.xDD
PIFOC® High-Dynamics Piezo Scanner P-725.xDD
Fastest settling time under 5 ms with microscope objective Travel range 18 µm Scans and positions objectives with sub-nm resolution Parallel flexure guiding for minimized objective offset Direct metrology with capacitive sensors for highest linearity Cost-efficient version with SGS sensors Compatible with Metamorph™ imaging software Outstanding lifetime due to PICMA® piezo actuators QuickLock Thread Adapters for easy attachment
  • Fastest settling time under 5 ms with microscope objective
  • Travel range 18 µm
  • Scans and positions objectives with sub-nm resolution
  • Parallel flexure guiding for minimized objective offset
  • Direct metrology with capacitive sensors for highest linearity
  • Cost-efficient version with SGS sensors
  • Compatible with Metamorph™ imaging software
  • Outstanding lifetime due to PICMA® piezo actuators
  • QuickLock Thread Adapters for easy attachment
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-725.xDD
Product Name PIFOC® High-Dynamics Piezo Scanner
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
View Details
High-Precision XY Stage - V-741 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 12.01 inch (305 mm)
Y-Axis Travel 12.01 inch (305 mm)
View Details
PIglide Manual X-Y-Tip-Tilt Platform - A-60X.MTT - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
PIMag® High-Load Linear Stage - V-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details