PI (Physik Instrumente) L.P. High-Load Linear Stage V-817

Description
With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. A particularly low overall height is achieved without this platform, which offers advantages especially in XY combinations.
Request a Quote Datasheet
Description
With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. A particularly low overall height is achieved without this platform, which offers advantages especially in XY combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Linear Stage
V-817
High-Load Linear Stage V-817
With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. A particularly low overall height is achieved without this platform, which offers advantages especially in XY combinations.

With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. A particularly low overall height is achieved without this platform, which offers advantages especially in XY combinations.

Supplier's Site Datasheet
High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Linear Stage
V-817
High-Load Linear Stage V-817
Industrial design for high performance and high load With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. A particularly low overall height is achieved without this platform, which offers advantages especially in XY combinations. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Fully integrated multi-axis systems The V-817 linear stages are perfectly suited for being integrated into complex systems. Therefore, PI offers integrated XY or XYZ multi-axis systems with the suitable controller as well as accessories such as a granite base, machine frame, mounting adapter, cable set, and appropriate software support. For requests regarding multi-axis systems, contact our sales department. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.

Industrial design for high performance and high load

With the V-817, PI has a linear stage in its portfolio for industrial solutions that has a high load capacity and high dynamics. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of high-quality components: Recirculating ball bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. A particularly low overall height is achieved without this platform, which offers advantages especially in XY combinations.

Linear motor with direct drive

3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.

Fully integrated multi-axis systems

The V-817 linear stages are perfectly suited for being integrated into complex systems. Therefore, PI offers integrated XY or XYZ multi-axis systems with the suitable controller as well as accessories such as a granite base, machine frame, mounting adapter, cable set, and appropriate software support. For requests regarding multi-axis systems, contact our sales department.

Application fields

Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number V-817 V-817
Product Name High-Load Linear Stage High-Load Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm) 24.02 to 32.01 inch (610 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
Carriage Load 135 lbs (61.17 kg)
Positioning Accuracy 0.0025 to 0.0060 inch/inch (0.0025 to 0.0060 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.3 inch (13 to 33 mm)
Rated Speed 0.5512 in/sec (0.8400 m/min)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details
Multi-Axis Alignment Stage for Silicon Photonics Automation - F-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
View Details