PI (Physik Instrumente) L.P. Compact Fast Alignment System for Photonics and Fiber Optics F-141

Description
The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.
Request a Quote Datasheet
Description
The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fast Alignment System for Photonics and Fiber Optics - F-141 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Fast Alignment System for Photonics and Fiber Optics
F-141
Compact Fast Alignment System for Photonics and Fiber Optics F-141
The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.

The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake.

The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually adjustable pitch/yaw base for the system allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number F-141
Product Name Compact Fast Alignment System for Photonics and Fiber Optics
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Motorized OEM XY Stage - M-971 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-572 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 2.36 inch (60 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-573 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Large Format Gantry System with Linear Motors - A-352 - PI (Physik Instrumente) L.P.
Specs
Orientation Gantry
Device Type Ball Slide
Motor Type DC; Linear Motor
View Details