PI (Physik Instrumente) L.P. Precision Rotation Stage PRS-200

Description
Uni-directional repeatability down to 0.0003 ° Maximum speed 150 °/sec Load capacity up to 50 kg Integrated reference switches Optionally: angular scale Clear aperture 120 mm Preloaded worm drive for zero backlash Vacuum Datasheet The large clear aperture with a diameter of 120 mm is particularly significant for the rotation stages PRS-200. The body is fabricated from a special, high-rigidity, tempered aluminum alloy. Two calibrated preloaded zero backlash precision roller bearings guarantee an excellent flatness and smooth motion. A hardened and ground screw worm combined with a calibrated worm gear guarantee a quiet and smooth motion. As an option, the PRS-200 stages can be delivered with an integrated optical angular scale. The rotation stages PRS-200 are equipped with two reference switches which can be easily adjusted by the customer. Drive variations including DC or 2-phase stepper motors are available.
Request a Quote
Description
Uni-directional repeatability down to 0.0003 ° Maximum speed 150 °/sec Load capacity up to 50 kg Integrated reference switches Optionally: angular scale Clear aperture 120 mm Preloaded worm drive for zero backlash Vacuum Datasheet The large clear aperture with a diameter of 120 mm is particularly significant for the rotation stages PRS-200. The body is fabricated from a special, high-rigidity, tempered aluminum alloy. Two calibrated preloaded zero backlash precision roller bearings guarantee an excellent flatness and smooth motion. A hardened and ground screw worm combined with a calibrated worm gear guarantee a quiet and smooth motion. As an option, the PRS-200 stages can be delivered with an integrated optical angular scale. The rotation stages PRS-200 are equipped with two reference switches which can be easily adjusted by the customer. Drive variations including DC or 2-phase stepper motors are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Rotation Stage - PRS-200 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Rotation Stage
PRS-200
Precision Rotation Stage PRS-200
Uni-directional repeatability down to 0.0003 ° Maximum speed 150 °/sec Load capacity up to 50 kg Integrated reference switches Optionally: angular scale Clear aperture 120 mm Preloaded worm drive for zero backlash Vacuum Datasheet The large clear aperture with a diameter of 120 mm is particularly significant for the rotation stages PRS-200. The body is fabricated from a special, high-rigidity, tempered aluminum alloy. Two calibrated preloaded zero backlash precision roller bearings guarantee an excellent flatness and smooth motion. A hardened and ground screw worm combined with a calibrated worm gear guarantee a quiet and smooth motion. As an option, the PRS-200 stages can be delivered with an integrated optical angular scale. The rotation stages PRS-200 are equipped with two reference switches which can be easily adjusted by the customer. Drive variations including DC or 2-phase stepper motors are available.
  • Uni-directional repeatability down to 0.0003 °
  • Maximum speed 150 °/sec
  • Load capacity up to 50 kg
  • Integrated reference switches
  • Optionally: angular scale
  • Clear aperture 120 mm
  • Preloaded worm drive for zero backlash
  • Vacuum Datasheet

The large clear aperture with a diameter of 120 mm is particularly significant for the rotation stages PRS-200. The body is fabricated from a special, high-rigidity, tempered aluminum alloy. Two calibrated preloaded zero backlash precision roller bearings guarantee an excellent flatness and smooth motion. A hardened and ground screw worm combined with a calibrated worm gear guarantee a quiet and smooth motion. As an option, the PRS-200 stages can be delivered with an integrated optical angular scale. The rotation stages PRS-200 are equipped with two reference switches which can be easily adjusted by the customer. Drive variations including DC or 2-phase stepper motors are available.

Supplier's Site
Precision Rotation Stage - PRS-200 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Precision Rotation Stage
PRS-200
Precision Rotation Stage PRS-200
Uni-directional repeatability down to 0.0003 ° Maximum speed 150 °/sec Load capacity up to 50 kg Integrated reference switches Optionally: angular scale Clear aperture 120 mm Preloaded worm drive for zero backlash Vacuum Datasheet The large clear aperture with a diameter of 120 mm is particularly significant for the rotation stages PRS-200. The body is fabricated from a special, high-rigidity, tempered aluminum alloy. Two calibrated preloaded zero backlash precision roller bearings guarantee an excellent flatness and smooth motion. A hardened and ground screw worm combined with a calibrated worm gear guarantee a quiet and smooth motion. As an option, the PRS-200 stages can be delivered with an integrated optical angular scale. The rotation stages PRS-200 are equipped with two reference switches which can be easily adjusted by the customer. Drive variations including DC or 2-phase stepper motors are available.
  • Uni-directional repeatability down to 0.0003 °
  • Maximum speed 150 °/sec
  • Load capacity up to 50 kg
  • Integrated reference switches
  • Optionally: angular scale
  • Clear aperture 120 mm
  • Preloaded worm drive for zero backlash
  • Vacuum Datasheet

The large clear aperture with a diameter of 120 mm is particularly significant for the rotation stages PRS-200. The body is fabricated from a special, high-rigidity, tempered aluminum alloy. Two calibrated preloaded zero backlash precision roller bearings guarantee an excellent flatness and smooth motion. A hardened and ground screw worm combined with a calibrated worm gear guarantee a quiet and smooth motion. As an option, the PRS-200 stages can be delivered with an integrated optical angular scale. The rotation stages PRS-200 are equipped with two reference switches which can be easily adjusted by the customer. Drive variations including DC or 2-phase stepper motors are available.

Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Rotary Stages Rotary Stages
Product Number PRS-200 PRS-200
Product Name Precision Rotation Stage Precision Rotation Stage
Stage Type Rotary Positioning Rotary Positioning
Drive Type Stepping Motor Stepping Motor
Drive Mechanism Gear Gear
Output Feedback Home Switch Travel Limit Switches
Features Center Bore Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision Rotation Stage with Direct Drive - V-62x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore
View Details
Motorized Precision Goniometer - WT-85 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
Compact, Stackable Goniometer - L-886 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details