PI (Physik Instrumente) L.P. Compact Rotation Stage RS-40

Description
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 7 deg/second Maximum Angular Resolution: 0.005 deg Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional Open Aperture: 20 millimeters
Request a Quote
Description
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 7 deg/second Maximum Angular Resolution: 0.005 deg Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional Open Aperture: 20 millimeters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Compact rotation stage with 360° unlimited rotation range, 20 mm diameter aperture, and bidirectional repeatability of 1400 µrad. Available with either a DC gear motor (7 °/s max velocity) or a 2-phase stepper motor with gearhead (5 °/s max velocity), both featuring a 2048 counts/rev incremental rotary encoder with RS-422 quadrature output. The stage has a ball bearing design, aluminum housing, and weighs 400 g. Reference switch operates at 3.8 V to 24 V. Operating temperature range is 5 to 40 °C. D-sub 15-pin connector for control.

Datasheet Summary
Powered by GS/AI

Compact rotation stage with 360° unlimited rotation range, 20 mm diameter aperture, and bidirectional repeatability of 1400 µrad. Available with either a DC gear motor (7 °/s max velocity) or a 2-phase stepper motor with gearhead (5 °/s max velocity), both featuring a 2048 counts/rev incremental rotary encoder with RS-422 quadrature output. The stage has a ball bearing design, aluminum housing, and weighs 400 g. Reference switch operates at 3.8 V to 24 V. Operating temperature range is 5 to 40 °C. D-sub 15-pin connector for control.

Suppliers

Company
Product
Description
Supplier Links
Compact Rotation Stage - RS-40 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Rotation Stage
RS-40
Compact Rotation Stage RS-40
Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 7 deg/second Maximum Angular Resolution: 0.005 deg Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional Open Aperture: 20 millimeters
  • Unlimited Rotation Range
  • Maximum Payload: 2 kg
  • Maximum Angular Velocity: 7 deg/second
  • Maximum Angular Resolution: 0.005 deg
  • Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional
  • Open Aperture: 20 millimeters
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number RS-40
Product Name Compact Rotation Stage
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
Output Feedback Home Switch
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Precision Rotation Stage - PRS-200 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Motorized Precision Goniometer - WT-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details
PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details
Compact Rotation Stage - V-610 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore; Brake/Lock (optional feature)
View Details